EN
  • EN
  • DE

SN74LV175APW

Part No SN74LV175APW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR | IC FF D-TYPE SNGL 4BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 165MHz
Max Propagation Delay at V, Max CL 9.3ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Iq) 20μA
Input Capacitance 1.4pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Family Part Number 74LV175
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 756762-SN74LV175APW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV175APW CAD Model

Description

The SN74LV175APW from Texas Instruments is a high-performance, quad D-type flip-flop integrated circuit. This component is designed to operate from a 2 V to 5.5 V V<sub>CC supply, making it suitable for a wide range of applications, including those that require low-voltage and low-power operation. The SN74LV175APW is part of the SN74LV family, which is known for its low-voltage logic levels and compatibility with TTL (Transistor-Transistor Logic) levels.

The device features four flip-flops with individual clear (CLR) and clock (CLK) inputs. Each flip-flop is positive-edge triggered, meaning that the data on the D input is transferred to the Q output on the rising edge of the clock signal, allowing for synchronous control of the data. The clear input allows for asynchronous clearing of the flip-flop, setting the Q output to low regardless of the other inputs.

The SN74LV175APW is housed in a 14-pin TSSOP (Thin Shrink Small Outline Package) which offers a compact footprint for space-constrained applications. This package type is ideal for surface-mount technology (SMT) and provides reliable thermal performance and connectivity.

Key features of the SN74LV175APW include:

  • Wide operating voltage range (2 V to 5.5 V)
  • High drive capability, with the ability to drive up to 8 LSTTL loads
  • Low power consumption, with a typical t<sub>pd of 6.5 ns
  • Maximum t<sub>pd of 9 ns at 5 V
  • Individual clear inputs for each flip-flop
  • Edge-triggered from a positive-edge clock signal
  • Support for mixed-mode voltage operation
  • Low input current of 1 µA (max)

Applications for the SN74LV175APW are diverse and include data storage, shift registers, data manipulation, pattern generation, and any other logic situation requiring individual or synchronous control of multiple flip-flops. The device's high-speed performance and low power consumption make it an excellent choice for both portable and high-speed systems.

Overall, the SN74LV175APW represents a reliable and flexible solution for designers looking to incorporate flip-flops into their digital logic designs, with the backing of Texas Instruments' reputation for quality and performance in integrated circuits.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9730 $53.5150
130+ $0.7984 $103.7920
195+ $0.7735 $150.8325
270+ $0.7485 $202.0950
350+ $0.7236 $253.2600
465+ $0.6487 $301.6455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess