EN
  • EN
  • DE

SN74LV1T04DCKR

Part No SN74LV1T04DCKR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Inverter IC 1 Channel - SC-70-5
Manufacturer Texas Instruments
Series 74LV
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name 74LV1T04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-39209-1-ND, 296-39209-6, SN74LV1T04DCKR-ND, 296-39209-1, 296-39209-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896708-SN74LV1T04DCKR
Ultra Librarian 3D Model Ultra Librarian SN74LV1T04DCKR CAD Model

Description

SN74LV1T04DCKR Single Inverter Gate by Texas Instruments

The SN74LV1T04DCKR is a high-performance, single inverter gate integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced logic gate IC is part of the SN74 family, which is renowned for its low-voltage operation and low power consumption. The device is ideal for a wide range of applications, from consumer electronics to industrial automation systems.

With its tiny SC70 package, the SN74LV1T04DCKR is optimized for space-constrained applications. The package contains six pins, including one input, one output, VCC, and ground. The device operates over a broad voltage range of 1.65 V to 5.5 V, making it compatible with various logic levels and suitable for interfacing with both 3.3 V and 5 V systems.

The SN74LV1T04DCKR boasts excellent switching characteristics, with a typical propagation delay of only 3.3 ns at 5 V, ensuring high-speed operation for critical signal processing tasks. Additionally, the device is characterized for operation from -40°C to 85°C, making it reliable in extreme environmental conditions.

One of the key features of this inverter gate is its low power consumption. It draws a very low quiescent current, which is a significant advantage in battery-operated devices where power efficiency is crucial. Furthermore, the SN74LV1T04DCKR supports balanced propagation delays and transition times, which provides stable and predictable performance across a range of input conditions.

For design flexibility, the SN74LV1T04DCKR is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the output, preventing damaging current backflow through the device when it is powered down. Additionally, the device's ESD protection exceeds JESD 22, ensuring the inverter gate's robustness against electrostatic discharge events during handling and operation.

In summary, the SN74LV1T04DCKR from Texas Instruments is a versatile, high-performance inverter gate that offers low power consumption, high-speed operation, and robust protection features. Its small footprint and wide operating voltage range make it suitable for a diverse array of applications, from portable electronics to complex digital systems.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1641 $50.0505
745+ $0.1347 $100.3515
1,150+ $0.1305 $150.0750
1,585+ $0.1263 $200.1855
2,050+ $0.1220 $250.1000
2,745+ $0.1094 $300.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,640 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess