EN
  • EN
  • DE
  • IT

SN74LV1T08DCKRG4

Part No SN74LV1T08DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP SC70-5  /  AND Gate IC 1 Channel SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Package Tape & Reel
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 1.6V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.58V ~ 0.8V
Logic Level - High 0.94V ~ 2.1V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 30pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74LV1T08
Other Names 296-51573-6,SN74LV1T08DCKRG4,296-51573-2,296-51573-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257731-SN74LV1T08DCKRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV1T08DCKRG4 CAD Model

Description

The SN74LV1T08DCKRG4 is a high-performance, single 2-input positive-AND gate integrated circuit from Texas Instruments, designed to operate from a wide voltage range of 1.65 V to 5.5 V. This versatile IC is part of the 74LV family, which is renowned for its low-voltage operation and low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features

  • Wide Operating Voltage Range: This device supports a broad voltage range of 1.65 V to 5.5 V, which allows for flexible integration into various system voltage levels.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for extending battery life in portable devices.
  • High-Speed Operation: Despite its low-power design, the SN74LV1T08DCKRG4 does not compromise on speed, providing high-speed operation that is typical of the 74LV family.
  • Logic Level Translation: Its wide voltage range capability also enables it to perform logic level translation between different voltage domains within a system.
  • Output Drive Capability: The device can drive up to ±24 mA at the output, allowing it to control LEDs, transistors, and other logic inputs that require higher current.
  • SC70 Packaging: It comes in a small SC70 package, which is suitable for space-constrained applications.

Applications

The SN74LV1T08DCKRG4 is widely used in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Wearable Technology
  • Power Management Systems
  • Embedded Systems
  • Logic Level Translation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LV1T08DCKRG4 is no exception. It is designed and manufactured to meet the high standards set by Texas Instruments, ensuring consistent performance and durability for the end-user. Whether you are designing consumer electronics or industrial control systems, this AND gate IC is an excellent choice to meet your logic function requirements.

You May Also Be Interested in

STMicroelectronics
IC HEX INVERTER 14-DIP
Need more? Email Us
STMicroelectronics
IC GATE XOR 4CH 2-INP 14-DIP
Lowest to $2.8175
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.3586
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.1891
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.3764
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-DIP
Lowest to $2.4265
ON Semiconductor
IC GATE OR 1CH 2-INP 5-TSOP
Lowest to $0.1100
STMicroelectronics
HEX INVERTER
Lowest to $0.1308

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0661 $56.1850
1,810+ $0.0619 $112.0390
2,810+ $0.0598 $168.0380
4,025+ $0.0557 $224.1925
5,235+ $0.0535 $280.0725
6,540+ $0.0514 $336.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127,440 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess