EN
  • EN
  • DE

SN74LV20APW

Part No SN74LV20APW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL 4 INPUT POSITIVE NAND GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Tube
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
RoHS State Request Verification
Win Source Part Number 1255195-SN74LV20APW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV20
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LV20APW CAD Model

Description

Overview of SN74LV20APW

The SN74LV20APW from Texas Instruments is a high-performance, dual 4-input positive-NAND gate designed to operate from a 2 V to 5.5 V VCC supply. It belongs to the 'LV' family of products which signifies its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. This device is optimized for use in both industrial and commercial applications where low power consumption and higher speed are essential.

Key Features

  • Operating Voltage: The SN74LV20APW is versatile with a wide operating voltage range of 2 V to 5.5 V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • Logic Type: It incorporates two independent 4-input NAND gates providing the ability to implement multiple logic functions within a single package.
  • High Speed: With a typical tpd (propagation delay time) of 4.5 ns at 5 V, it offers high-speed performance which is crucial for time-sensitive applications.
  • Drive Capability: The SN74LV20APW can drive up to 8 LSTTL loads, ensuring compatibility and easy integration with existing TTL logic circuits.
  • Package: It is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications.
  • Temperature Range: The device can operate over a wide temperature range from -40°C to 85°C, allowing its use in various environmental conditions.

Applications

The SN74LV20APW is ideal for a range of applications including:

  • Complex logic functions
  • Signal gating
  • Data processing
  • Power management
  • Networking and telecommunication systems
  • Consumer electronics

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The SN74LV20APW is no exception, as it is designed and manufactured to meet the stringent requirements that TI sets for all of its components. Customers can trust in the consistent performance and durability of this logic gate in their electronic designs.

With its combination of low power consumption, high speed, and the ability to operate under a wide range of conditions, the SN74LV20APW is an excellent choice for designers looking to build efficient and reliable digital systems.

You May Also Be Interested in

Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1484
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6370 $50.9600
195+ $0.5227 $101.9265
300+ $0.5064 $151.9200
410+ $0.4900 $200.9000
530+ $0.4737 $251.0610
710+ $0.4247 $301.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess