EN
  • EN
  • DE

SN74LV240ADBRE4

Part No SN74LV240ADBRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SSOP  /  Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74LV240
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259501-SN74LV240ADBRE4
Ultra Librarian 3D Model Ultra Librarian SN74LV240ADBRE4 CAD Model

Description

The SN74LV240ADBRE4 from Texas Instruments is a high-performance, octal buffer and line driver designed to provide efficient drive with 3-state output control. This integrated circuit is part of the SN74LV family, which is known for its low-voltage operation and low-power consumption, making it an ideal choice for a wide range of applications, including those that require power conservation and battery longevity.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Channels: 8
  • Supply Voltage: Operating range of 2.0V to 5.5V, compatible with a variety of logic levels
  • Output Current: Capable of driving ±24-mA at the outputs
  • IC Package Type: SSOP (Shrink Small Outline Package)
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to 85°C
  • Speed: Propagation delay times significantly reduced, ensuring fast switching performance

Applications

The SN74LV240ADBRE4 is a versatile component that can be used in a multitude of electronic circuits and systems. Its primary applications include:

  • Memory drivers
  • Buffer registers
  • Power drivers
  • Logic interface circuits
  • Signal distribution and transmission lines

Product Description

The SN74LV240ADBRE4 features eight high-drive line drivers with 3-state outputs, which can be used as either buffer or driver components. These outputs are designed to interface with high-capacity bus lines or buffer memory address registers. The 3-state outputs, which can be placed in a high-impedance state, allow for bus sharing without the risk of bus contention.

Moreover, the SN74LV240ADBRE4 is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of industrial temperatures. Its SSOP packaging makes it compact and suitable for space-constrained applications. With its low-voltage operation, it is also compatible with TTL levels and can be interfaced with many other logic families.

Whether you are designing a complex digital system or simply need a reliable buffer or driver, the SN74LV240ADBRE4 from Texas Instruments provides a combination of performance, power efficiency, and versatility that is hard to match.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess