EN
  • EN
  • DE
  • IT

SN74LV245ADGVRG4

Part No SN74LV245ADGVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255228-SN74LV245ADGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV245ADGVRG4 CAD Model

Description

SN74LV245ADGVRG4 Octal Bus Transceiver by Texas Instruments

The SN74LV245ADGVRG4 from Texas Instruments is a high-performance, octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit allows for bidirectional data flow with the capability to drive heavy loads with ease. The device is part of the LV family, which operates at a lower voltage range, making it suitable for interfacing with 3.3V logic levels while maintaining compatibility with 5V systems.

Encased in a compact TVSOP (Thin Very Small Outline Package) with 20 pins, the SN74LV245ADGVRG4 is designed for space-constrained applications. It is particularly well-suited for use in telecommunications, computing, and industrial environments where reliable data transfer is paramount. The transceiver's pins are arranged to facilitate easy PCB routing, which helps in minimizing the noise and ensuring signal integrity.

One of the key features of the SN74LV245ADGVRG4 is its support for bi-directional communication. Each channel can be independently configured as either an input or an output via the direction control (DIR) pin. Additionally, the output enable (OE) pin allows the user to place the outputs in a high-impedance state, thereby preventing bus contention and enabling the connection of multiple devices on the same bus.

The device boasts a wide operating voltage range of 2.7V to 3.6V, which allows for low-power operation and compatibility with various logic levels. Furthermore, it is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions. The SN74LV245ADGVRG4 also features low on-state resistance, which reduces power consumption and heat dissipation, making it an energy-efficient choice for modern electronic systems.

Overall, the SN74LV245ADGVRG4 by Texas Instruments is a versatile and robust component, ideal for facilitating communication between different digital systems. Its low-voltage operation, bidirectional data flow capability, and compact form factor make it a top choice for designers looking to create efficient and reliable digital interfaces.

You May Also Be Interested in

Texas Instruments
8 PIN TRANSLATOR DCU 12/20/2019 / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps 8-VSSOP
Lowest to $0.8072
Texas Instruments
IC BUS BUFFER TRI-ST 5DSBGA
Lowest to $0.3709
Texas Instruments
IC TRANSCVR TRI-ST 8BIT 20QSOP / Bus XCVR Single 8-CH 3-ST 20-Pin SSOP T/R
Lowest to $0.8603
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V US8 / Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output US8
Lowest to $0.6011
Fairchild/ON Semiconductor
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W T/R
Need more? Email Us
NXP / Nexperia
IC BUFFER HEX NON-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Bulk
Lowest to $1.4015
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC INVERTER 8-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.5423
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20DIP
Lowest to $1.7338

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4655 $58.6200
95+ $1.2025 $114.2375
145+ $1.1649 $168.9105
200+ $1.1274 $225.4800
260+ $1.0898 $283.3480
345+ $0.9771 $337.0995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess