EN
  • EN
  • DE

SN74LV27APWRG4

Part No SN74LV27APWRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description TRIPLE 3-INPUT POSITIVE-NOR GATE | IC GATE NOR 3CH 3-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type NOR Gate
Number of Inputs 3
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay at V, Max CL 7.9ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74LV27
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255247-SN74LV27APWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV27APWRG4 CAD Model

Description

Product Overview: SN74LV27APWRG4 from Texas Instruments

The SN74LV27APWRG4 is a high-performance device from Texas Instruments, designed to meet a wide range of digital logic needs. This integrated circuit is part of the 74LV family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The SN74LV27APWRG4 is particularly notable for its triple 3-input positive-NOR gates, making it a versatile component for implementing logical NOR functions in various applications.

Key Features

  • Logic Type: The device features three independent 3-input positive-NOR gates, allowing for complex logic functions and signal processing within a single chip.
  • Operating Voltage: It operates at a wide voltage range of 2V to 5.5V, making it suitable for interfacing with both low-voltage and standard logic level circuits.
  • Drive Capability: The SN74LV27APWRG4 can drive up to 24mA at the output, providing good signal integrity and the ability to drive multiple loads.
  • Speed: With a typical propagation delay of only 4.5ns at 3.3V, it offers high-speed operation that is ideal for fast logic systems.
  • Package: The device comes in a TSSOP-14 (Thin Shrink Small Outline Package) form factor, which is space-efficient and suitable for surface-mount technology (SMT).

Applications

The SN74LV27APWRG4 is suitable for a broad range of applications, including:

  • Computing systems
  • Networking equipment
  • Signal processing
  • Industrial controls
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LV27APWRG4 is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance in even the most demanding environments. The device is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

Conclusion

The SN74LV27APWRG4 from Texas Instruments is an excellent choice for designers looking for a reliable and versatile NOR gate logic IC. With its low-voltage operation, high-speed performance, and compact packaging, it offers an optimal solution for a variety of digital logic applications.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess