Product Overview: SN74LV32AD
The SN74LV32AD is a high-performance, quadruple 2-input positive-OR gate integrated circuit produced by Texas Instruments. This device is designed to operate from a 2 V to 5.5 V VCC supply, making it versatile for a wide range of applications, from battery-powered devices to industrial systems. The low voltage range ensures that the SN74LV32AD can be integrated into low-power and energy-efficient designs without sacrificing performance.
Constructed using advanced silicon-gate CMOS technology, the SN74LV32AD provides significant power savings compared to its TTL counterparts while maintaining the ability to drive 24-mA loads. The device boasts a balanced propagation delay and transition times, which is a crucial feature for high-speed operations. This ensures that signals propagate through the OR gates with minimal delay, providing fast and reliable logic operations necessary for modern digital circuits.
The SN74LV32AD comes in a compact 14-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The small footprint of the SOIC package allows for a more efficient use of board space without compromising on functionality or performance.
Key features of the SN74LV32AD include:
- Wide Operating VCC Range of 2 V to 5.5 V
- High-Drive Outputs (24-mA IOH and IOL)
- Low Input Current of 1 µA Max
- Typical VOLP (Output Ground Bounce) < 0.8 V at VCC = 3.3 V, TA = 25°C
- Typical VOHV (Output VOH Undershoot) > 2 V at VCC = 3.3 V, TA = 25°C
- Support for Mixed-Mode Voltage Operation on All Ports
- ESD Protection Exceeds JESD 22
These features make the SN74LV32AD an excellent choice for implementing logic functions in a wide range of electronic systems. Whether it's used in microprocessor or microcontroller-based systems, data processing, personal computers, or any other logic-intensive applications, this device provides a reliable and efficient solution for OR logic operations.
Overall, the SN74LV32AD from Texas Instruments is a testament to the company's commitment to providing high-quality, innovative semiconductor products that meet the evolving needs of the electronics industry.