EN
  • EN
  • DE

SN74LV367APWR

Part No SN74LV367APWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 2 Element Bit per Element Output
Manufacturer Texas Instruments
Series 74LV
Package Reel - TR
Family Name 74LV367
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-12350-2, -SN74LV367APWR-NDR, -SN74LV367APWRE4, 296-12350-2-NDR, 296-12350-1, -SN74LV367APWRG4, -296-12350-1, 296-12350-6, -SN74LV367APWRG4-NDR, SN74LV367APWRE4-ND, -SN74LV367APWRE4-NDR, 296-12350-1-NDR, -296-12350-1-ND, SN74LV367APWRE4
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851919-SN74LV367APWR
Ultra Librarian 3D Model Ultra Librarian SN74LV367APWR CAD Model

Description

The SN74LV367APWR is a high-performance, six-buffer gate integrated circuit designed by Texas Instruments, a leader in semiconductor innovation. This device is part of the 74LV family, which operates at a lower voltage range, making it ideal for battery-operated and low-power applications.

Key Features

  • Logic Type: Buffer, Non-Inverting
  • Number of Elements: 6
  • Number of Bits per Element: 1
  • Supply Voltage Range: 2 V to 5.5 V
  • Output Current: -32 mA, 32 mA
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-16

Advanced Specifications

The SN74LV367APWR features a low input voltage level that allows for direct interfacing with microcontrollers and other logic-level devices. Its robust output drive can sink or source up to 32 mA at the output, providing sufficient current for most peripheral devices. With its wide operating temperature range, the SN74LV367APWR is suitable for industrial applications where temperature extremes are common.

Applications

This versatile buffer gate is used in a variety of digital applications, such as signal buffering and driving, logic-level translation, and bus management. It is particularly useful in systems where maintaining signal integrity is crucial, such as in data communication, computing, and complex machinery control systems.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LV367APWR is no exception, with its design and manufacturing processes geared towards ensuring high performance and longevity even under strenuous conditions. Each device is rigorously tested to meet the stringent standards set by Texas Instruments, giving designers and engineers peace of mind when incorporating this IC into their projects.

Environmental Compliance

The SN74LV367APWR is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances in electronic equipment. This ensures that the product is environmentally friendly and safe for use in consumer electronics.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9278 $51.0290
135+ $0.7612 $102.7620
205+ $0.7375 $151.1875
285+ $0.7137 $203.4045
365+ $0.6899 $251.8135
490+ $0.6185 $303.0650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,310 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess