EN
  • EN
  • DE

SN74LV541APWG4

Part No SN74LV541APWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LV541
Standard Package 70
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259486-SN74LV541APWG4
Ultra Librarian 3D Model Ultra Librarian SN74LV541APWG4 CAD Model

Description

Product Overview: SN74LV541APWG4

The SN74LV541APWG4 is a high-performance, octal buffer and line driver designed by Texas Instruments to specifically address the needs of high-speed signal transmission while maintaining low power consumption. This integrated circuit is part of the 74LV family and utilizes advanced silicon-gate CMOS technology to achieve operating speeds similar to LSTTL gates with the low power consumption of standard CMOS integrated circuits.

With its 3-state outputs, the SN74LV541APWG4 is capable of driving heavily loaded outputs with the highest level of efficiency, making it an ideal choice for interfacing with bus lines in a bus-organized system. This feature also allows for direct connection to a bus-organized system's data lines without the need for interface or pull-up components.

Key Features:

  • Operates from a voltage range of 2 V to 3.6 V
  • Supports mixed-mode voltage operation on all ports
  • Provides a maximum output current of -32 mA and +32 mA
  • IOFF and power-up 3-state support, which helps in preventing undesirable outputs while powering up
  • Latch-up performance exceeds 250 mA per JESD 17
  • ESD protection exceeds JESD 22

Technical Specifications:

  • Package: TSSOP (Thin Shrink Small Outline Package) with 20 pins
  • Logic Family: LV
  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Propagation Delay Time: 4.5 ns at 3.3 V
  • Operating Temperature Range: -40°C to 85°C

Applications:

  • Memory drivers
  • Buffer drivers
  • Input/Output port drivers
  • Bus drivers

The SN74LV541APWG4 is engineered to provide high-speed, reliable performance across a range of applications, making it a versatile component for designers and engineers. Its robust design and compatibility with bus-organized systems ensure that it can be integrated into a variety of digital systems, from small-scale projects to complex, high-speed data processing units.

As a product of Texas Instruments, a leader in semiconductor solutions, the SN74LV541APWG4 represents quality and innovation, ensuring that your projects benefit from the latest in integrated circuit technology.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3818 $51.5430
320+ $0.3133 $100.2560
495+ $0.3035 $150.2325
685+ $0.2937 $201.1845
885+ $0.2840 $251.3400
1,180+ $0.2546 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess