EN
  • EN
  • DE

DSPIC33FJ06GS202T-I/SO

Part No DSPIC33FJ06GS202T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 28SOIC / MCU 16-bit dsPIC RISC 6KB Flash 3.3V Automotive 28-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Reel package
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 6KB (6K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b, D/A 2x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 773526-DSPIC33FJ06GS202T-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ06GS202
Introduction Date February 08, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ06GS202T-I/SO CAD Model

Description

Microchip Technology dsPIC33FJ06GS202T-I/SO

The Microchip Technology dsPIC33FJ06GS202T-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of a microcontroller with the digital signal processing capabilities of a DSP. This product is designed to meet the needs of demanding applications that require efficient, real-time data processing and control, such as motor control, power conversion, and sensor processing.

This DSC is part of the dsPIC33F series and is packaged in a compact 28-pin SOIC (Small Outline Integrated Circuit) form factor, making it suitable for space-constrained applications. The dsPIC33FJ06GS202T-I/SO operates at a voltage range of 3.0V to 3.6V and features a temperature range of -40°C to +125°C, ensuring reliable performance in a variety of operating conditions.

Key features of the dsPIC33FJ06GS202T-I/SO include:

  • High-Performance CPU: The device boasts a modified Harvard architecture that enables simultaneous data and program access, with a maximum operating frequency of 40MHz (10 MIPS).
  • Advanced Peripherals: It comes equipped with a rich set of peripherals such as PWM outputs, analog-to-digital converters (ADCs), and serial communication modules (UART, SPI, I2C).
  • Robust PWM and Timers: With high-resolution PWM and timers, this DSC supports complex waveform generation, which is essential for precise motor control and power conversion applications.
  • Enhanced Flash Memory: It features 6 KB of flash memory and 1 KB of SRAM, providing ample space for application code and data storage.
  • Integrated Analog Features: The device includes a 10-bit ADC with up to 4 channels, enabling direct interfacing with analog sensors and transducers.
  • Flexible Communication: Multiple communication interfaces allow for easy integration into embedded systems and connectivity with other devices.
  • Power-Saving Modes: It supports several power management modes to reduce power consumption during idle or low-power states.

The dsPIC33FJ06GS202T-I/SO is supported by Microchip's comprehensive software and hardware development tools, which simplify the design process and reduce time to market. Whether you are designing an advanced motor control system, a power supply, or a complex sensor interface, this DSC provides a versatile and powerful solution that can be tailored to your specific application requirements.

For detailed technical specifications and application support, Microchip Technology provides extensive documentation and customer support to ensure a successful integration of the dsPIC33FJ06GS202T-I/SO into your design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8940 $56.8200
65+ $1.5541 $101.0165
100+ $1.5055 $150.5500
140+ $1.4569 $203.9660
180+ $1.4084 $253.5120
240+ $1.2627 $303.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess