EN
  • EN
  • DE

SN74LV573ARGYR

Part No SN74LV573ARGYR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 16mA, 16mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-VQFN (3.5x4.5)
RoHS State Request Verification
Win Source Part Number 1255335-SN74LV573ARGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV573
Introduction Date August 11, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LV573ARGYR CAD Model

Description

The SN74LV573ARGYR from Texas Instruments is a high-performance, octal transparent D-type latch that is designed for 2-V to 5.5-V VCC operation. This integrated circuit is part of the 74LV family, which is known for its low-voltage operation and low-power consumption, making it ideal for battery-operated and portable applications.

Key Features

  • Logic Family: LV - Low-voltage CMOS
  • Latch Type: D-Type Transparent Latch
  • Number of Channels: 8
  • Output Type: 3-State
  • Maximum Operating Temperature: 85°C
  • Mounting Type: Surface Mount
  • Package / Case: VQFN-20
  • Propagation Delay Time: 6.5ns at 5V

The SN74LV573ARGYR features eight D-type latches with 3-state outputs. The device can be used for implementing memory address latches, bus drivers, and working registers. With its transparent latches, the data on the D input is transferred to the Q output while the latch-enable (LE) input is high, and the Q output is held stable when the LE is low.

One of the significant advantages of the SN74LV573ARGYR is its support for 3-state outputs, which can be placed in a high-impedance state. This feature is particularly useful in bus-oriented applications, allowing multiple outputs to connect to a bus without causing conflicts.

The device also includes a clear (CLR) function, which is synchronous and active low. When the CLR input is low, all outputs are forced low, regardless of the other inputs. This synchronous reset feature allows for precise timing and control within your digital system.

Moreover, the SN74LV573ARGYR ensures optimal performance with its low on-state resistance, which minimizes power loss and heat generation. It also provides high noise immunity and low power dissipation, which is critical for maintaining the integrity of digital signals in noisy environments.

With its small footprint VQFN-20 package, the SN74LV573ARGYR is perfect for space-constrained applications while still delivering the high-quality performance expected from Texas Instruments' components.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9003 $54.0180
140+ $0.7387 $103.4180
210+ $0.7156 $150.2760
290+ $0.6925 $200.8250
375+ $0.6694 $251.0250
500+ $0.6002 $300.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess