EN
  • EN
  • DE

SN74LV573ATNSR

Part No SN74LV573ATNSR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL LATCH 3ST 20SO  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 16mA, 16mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74LV57
Other Names 2156-SN74LV573ATNSR,TEXTISSN74LV573ATNSR,2156-SN74LV573ATNSR-TITR
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257278-SN74LV573ATNSR
Ultra Librarian 3D Model Ultra Librarian SN74LV573ATNSR CAD Model

Description

Product Overview: SN74LV573ATNSR

The SN74LV573ATNSR is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments. This advanced integrated circuit is part of the 'LV' family, which stands for low-voltage operation, making it suitable for a wide range of applications that require efficient power consumption and reliable performance.

Key Features

  • Logic Type: Octal Transparent D-type Latches with 3-state outputs
  • Supply Voltage Range: 2.7V to 5.5V, accommodating a variety of logic levels and providing design flexibility.
  • High-Speed Performance: Offers a typical t<sub>PD of 4.5 ns at 5V, ensuring quick response times for critical applications.
  • Output Drive Capability: Can drive up to 24 mA at 5V, making it capable of driving a range of loads.
  • Low Power Consumption: Features a low ICC of 20 µA max, which helps to minimize power usage and extend battery life in portable devices.
  • Package: Available in a compact 20-pin SSOP (Shrink Small Outline Package), optimizing board space without compromising performance.

Applications

The SN74LV573ATNSR is versatile and can be used in various digital systems, including:

  • Computers and Computer Peripherals
  • Data Communication Equipment
  • Instrumentation and Test Equipment
  • Consumer Electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LV573ATNSR is no exception. This product is designed to meet the stringent requirements of the industrial and consumer markets, ensuring long-term reliability for the devices it's used in.

Environmental Compliance

The SN74LV573ATNSR is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment. This commitment to environmental responsibility makes it an ideal choice for eco-conscious product designs.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess