EN
  • EN
  • DE
  • IT

SN74LV594ADRG4

Part No SN74LV594ADRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER SGL 8B 16SOIC  /  Shift Shift Register 1 Element 8 Bit 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74LV
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LV594
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257058-SN74LV594ADRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV594ADRG4 CAD Model

Description

The SN74LV594ADRG4 is a high-performance, 8-bit shift register designed by Texas Instruments, offering a versatile integration of storage and serial-to-parallel data conversion functionalities. This component is part of the 74LV family, which stands for Low-Voltage CMOS logic, operating at a voltage range of 2V to 5.5V. This makes it an ideal choice for interfacing with both 3.3V and 5V systems, ensuring compatibility with a wide range of digital circuits.

The device features an 8-bit serial-in, parallel-out shift register that allows for the serial input of data which can then be read from eight parallel output lines. The SN74LV594ADRG4 comes with a shift register and a storage register, which have separate clocks. Data is shifted on the positive-going transitions of the shift register clock (SHCP), and the data in the shift register is transferred to the storage register on a positive-going transition of the storage register clock (STCP).

Each register has a clear (CLR) input that, when taken low, resets the register to the clear state. This feature is particularly useful for initializing the register during system power-up or for resetting it if data integrity is compromised. Additionally, the SN74LV594ADRG4 offers an output enable (OE) feature, which allows the user to place the eight outputs in either a high-impedance state or an active state, thus providing control over the data output from the storage register.

The SN74LV594ADRG4 is packaged in a compact 16-pin SOIC (Small Outline Integrated Circuit) package, designated by the suffix 'DRG4', which is suitable for surface-mount technology (SMT) and is conducive to miniaturized PCB designs. Its low power consumption and high noise immunity are characteristics of the LVCMOS technology, making it a reliable choice for digital signal processing, data acquisition, and communication systems where efficient data handling is crucial.

In summary, the SN74LV594ADRG4 from Texas Instruments is a versatile and reliable component for applications requiring efficient data serialization and storage. Its compatibility with various voltage levels and compact form factor make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess