EN
  • EN
  • DE

SN74LV74APWRE4

Part No SN74LV74APWRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14TSSOP  /  Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LV
Package Tape & Reel (TR)
Product Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140 MHz
Max Propagation Delay @ V, Max CL 9.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 20 µA
Input Capacitance 2 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number SN74LV74
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258405-SN74LV74APWRE4
Ultra Librarian 3D Model Ultra Librarian SN74LV74APWRE4 CAD Model

Description

Product Overview: SN74LV74APWRE4 by Texas Instruments

The SN74LV74APWRE4 from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit. This device is part of the 74LV family, which operates at a low voltage range, making it ideal for battery-powered and portable applications where power efficiency is crucial. The SN74LV74APWRE4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is favored for its small footprint and suitability for space-constrained applications.

Key Features

  • Logic Type: Dual D-Type Flip-Flop
  • Operating Voltage: 2 V to 5.5 V, accommodating a wide range of applications and compatibility with both 3.3 V and 5 V logic levels.
  • High-Speed Performance: Capable of operating at frequencies up to 100 MHz (typical at 5 V), making it suitable for high-speed data processing applications.
  • Low Power Consumption: Features a low ICC of 20 µA maximum, contributing to energy efficiency in the overall design.
  • Edge-Triggered Operation: Positive-edge-triggered inputs for precise control and synchronization of data.
  • Output Drive Capability: Can drive up to 24 mA at the outputs, providing robust signal transmission to downstream components.
  • Package: Available in a 14-pin TSSOP, offering a compact solution for PCB layouts.

Applications

The SN74LV74APWRE4 is versatile and can be used in a variety of digital circuits. It is particularly useful in applications that require the storage or manipulation of binary data, such as:

  • Registers and counters
  • Data storage devices
  • Computers and microprocessors
  • Communication systems
  • Portable electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LV74APWRE4 is no exception. This product is designed and manufactured to meet the high standards of reliability that customers expect from Texas Instruments, ensuring stable and reliable performance in a wide range of operating conditions.

Whether you're designing a new system or upgrading an existing one, the SN74LV74APWRE4 offers the performance and reliability that engineers need to create efficient and effective digital solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
NXP / Nexperia
Lowest to $0.2703
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1666 $50.8130
735+ $0.1367 $100.4745
1,135+ $0.1325 $150.3875
1,565+ $0.1282 $200.6330
2,020+ $0.1239 $250.2780
2,705+ $0.1111 $300.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,650 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess