EN
  • EN
  • DE

SN74LVC126ADRG4

Part No SN74LVC126ADRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRPLE BUS BUFFER GATE WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 3.6V 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number 74LVC126
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1255425-SN74LVC126ADRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian SN74LVC126ADRG4 CAD Model

Description

Product Overview: SN74LVC126ADRG4 by Texas Instruments

The SN74LVC126ADRG4 is a quadruple bus buffer gate featuring 3-state outputs from Texas Instruments, designed to operate from 1.65 V to 3.6 V, making it suitable for interfacing with 3.3 V and 2.5 V logic levels. This device is part of the LVC family, which is known for low-voltage operation and compatibility with mixed-voltage system environments.

Each of the four independent buffers provides a non-inverting interface between two points in a circuit, ensuring minimal propagation delay and high noise immunity. The 3-state outputs, which can be put in a high-impedance state, allow for bus line multiplexing and signal isolation, making the SN74LVC126ADRG4 ideal for a wide range of applications, from general-purpose logic to high-speed signaling.

The SN74LVC126ADRG4 comes in a small-outline integrated circuit (SOIC) package, specifically in a 14-pin DRG package type, which is compact and suitable for space-constrained applications. The device's inputs are 5 V tolerant, ensuring that it can be used in mixed-voltage environments without the need for level shifters.

Key features of the SN74LVC126ADRG4 include:

  • Operational voltage range of 1.65 V to 3.6 V
  • High drive capability with outputs that can sink or source 24 mA at 3.3 V
  • 5 V tolerant inputs, which allow interfacing with 5 V logic without damage
  • Low power consumption, with a typical ICC of only 20 µA
  • Support for high-speed signal propagation with a typical delay time of only 3.4 ns
  • 3-state outputs for bus interfacing or signal isolation

With its robust design and versatile features, the SN74LVC126ADRG4 from Texas Instruments is an excellent choice for designers looking to create reliable and efficient digital systems. Whether it's used for buffering data lines, interfacing mismatched voltage levels, or simply isolating sensitive circuit components, this device ensures high performance and compatibility across a variety of applications.

For detailed specifications and application guidance, designers should consult the official Texas Instruments datasheets and product manuals.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess