EN
  • EN
  • DE

SN74LVC16646ADGVR

Part No SN74LVC16646ADGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUS TRANSCEIVER AND REGISTER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 56-TVSOP
Win Source Part Number 1255489-SN74LVC16646ADGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVC16646
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74LVC16646ADGVR CAD Model

Description

Product Overview: SN74LVC16646ADGVR

The SN74LVC16646ADGVR is a high-performance, 16-bit bus transceiver and register designed by Texas Instruments. This integrated circuit is part of the LVC (Low-Voltage CMOS) family, which is known for its low-power consumption and high-speed operation. The device is specifically engineered to address the needs of high-speed bidirectional communication between data buses.

Key Features

  • Wide Operating Voltage Range: The SN74LVC16646ADGVR operates on a voltage range of 2.7 V to 3.6 V, making it compatible with various low-voltage applications.
  • High-Speed Data Transfer: With a maximum data rate of 240 Mbps, it is suitable for high-speed data transfer requirements in modern digital systems.
  • 16-Bit Bus Interface: The device provides a 16-bit interface, allowing for efficient data handling and reduced complexity in bus systems.
  • Bus-Hold Data Inputs: The inputs include a bus-hold feature, which eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count.
  • Flow-Through Architecture: The pinout is designed for a flow-through architecture to minimize signal skew and simplify PCB layout.

Applications

The SN74LVC16646ADGVR is ideal for a variety of digital applications, including:

  • Memory switching
  • Data communication systems
  • Server farms and data centers
  • Networking equipment
  • Signal routing

Product Packaging and Quality

Supplied in a compact TVSOP (Thin Very Small Outline Package) form factor, the SN74LVC16646ADGVR is designed for space-conscious applications. It is also available in tape and reel packaging, facilitating efficient assembly for high-volume production. Texas Instruments is committed to maintaining high-quality standards, and this product complies with the RoHS directive, ensuring environmentally safe manufacturing and disposal practices.

In summary, the SN74LVC16646ADGVR from Texas Instruments is a versatile, high-speed 16-bit bus transceiver and register that offers robust features for modern digital systems requiring efficient bidirectional communication and data transfer.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess