EN
  • EN
  • DE
  • IT

SN74LVC138AMPWTEP

Part No SN74LVC138AMPWTEP
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECDER/DEMUX 3-8 LINE 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1100273-SN74LVC138AMPWTEP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC138AMPWTEP CAD Model

Description

The SN74LVC138AMPWTEP from Texas Instruments is a high-performance, low-voltage 3-to-8 line decoder/demultiplexer designed to operate from a 1.65 V to 3.6 V power supply, making it ideal for a wide range of applications including those in the industrial and automotive sectors. This advanced integrated circuit is part of Texas Instruments' EP (Enhanced Product) lineup, which ensures that it meets the stringent requirements of mission-critical systems.

Key Features

  • Low Voltage Operation: Operates at a supply voltage range of 1.65 V to 3.6 V, which is compatible with low-voltage logic levels and helps in reducing power consumption.
  • High Drive: Capable of driving up to 24 mA at the outputs, providing the ability to drive heavier loads or multiple devices.
  • EP Quality Level: Manufactured and tested for enhanced performance standards, making it suitable for use in environments where reliability is critical.
  • Multiple Gating Options: Features three binary select inputs (A, B, C) and an enable input, allowing for flexible control and gating options.
  • Low Power Consumption: Its LVC (Low-Voltage CMOS) technology ensures minimal power dissipation during operation, which is crucial for energy-sensitive designs.
  • Wide Operating Temperature: Designed to function over a broad temperature range, from -55°C to 125°C, accommodating various harsh environmental conditions.

Applications

The SN74LVC138AMPWTEP is well-suited for a variety of applications that require reliable decoding or demultiplexing capabilities. These include:

  • Automotive systems
  • Industrial control systems
  • Communication infrastructure
  • Data processing equipment
  • Consumer electronics

Quality and Reliability

As an EP product, the SN74LVC138AMPWTEP is subject to Texas Instruments' rigorous qualification process which includes enhanced reliability testing and extended temperature performance. This ensures that the device is capable of withstanding the demands of high-reliability environments, providing peace of mind for designers and engineers.

Part Number: SN74LVC138AMPWTEP<br> Manufacturer: Texas Instruments

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess