EN
  • EN
  • DE

SN74LVC138AQPWREP

Part No SN74LVC138AQPWREP
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECOD/DEMUX 3-8 LINE 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1100276-SN74LVC138AQPWREP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC138AQPWREP CAD Model

Description

Introducing the SN74LVC138AQPWREP from Texas Instruments

The SN74LVC138AQPWREP is a high-performance, low-voltage 3-to-8 line decoder/demultiplexer device designed to operate from a 1.65 V to 3.6 V power supply. This makes it an ideal choice for use in battery-operated systems and other applications where power efficiency is a critical consideration. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is part of their extensive range of logic products designed for robust performance in demanding environments.

The SN74LVC138AQPWREP is specifically engineered to handle the rigorous demands of aerospace and defense applications, as indicated by the "REP" suffix which stands for "Enhanced Product." It features a wide operating temperature range, ensuring reliability and functionality under extreme conditions. Its robust design is geared towards providing consistent performance, even in scenarios where standard commercial parts might fail.

With its 3-to-8 decoding capability, the SN74LVC138AQPWREP can manage three binary select inputs (A, B, and C) and direct them to one of eight mutually exclusive outputs. This makes it an excellent choice for complex control systems where multiple selection lines are required. The device also includes an active-low enable input, which further enhances its versatility in system design.

One of the key advantages of the SN74LVC138AQPWREP is its compatibility with 5 V systems. Despite operating at a lower voltage, it can interface with 5 V signals without the need for external level shifters. This interoperability simplifies design considerations and reduces system complexity and cost.

The device is provided in a 16-pin TSSOP package, which is suitable for space-constrained applications, and its pinout is designed for easy PCB layout. Texas Instruments' commitment to quality ensures that the SN74LVC138AQPWREP meets stringent performance criteria, making it a reliable choice for mission-critical systems in military, satellite, and avionics applications.

In summary, the SN74LVC138AQPWREP from Texas Instruments is a testament to high-performance integrated circuit design, providing advanced features and reliability for systems where failure is not an option.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess