EN
  • EN
  • DE

SN74LVC139ARGYR

Part No SN74LVC139ARGYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 2-LINE TO 4-LINE DECODER/DEMULTIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
Win Source Part Number 1255446-SN74LVC139ARGYR
Manufacturer Homepage www.ti.com
Family Name SN74LVC139
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC139ARGYR CAD Model

Description

Product Overview: SN74LVC139ARGYR by Texas Instruments

The SN74LVC139ARGYR is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit designed and manufactured by Texas Instruments. This device is part of the LVC family, which stands for Low-Voltage CMOS, indicating its compatibility with low-operating voltage systems and its CMOS technology foundation. The SN74LVC139ARGYR is specifically engineered to operate with a supply voltage ranging from 1.65V to 3.6V, making it an ideal choice for battery-operated and portable applications where power efficiency is critical.

Featuring two independent decoders, each accepting two binary weighted inputs (A0, A1) and providing four mutually exclusive outputs (Y0 to Y3), the SN74LVC139ARGYR offers flexibility in addressing and routing applications. Each section can be used separately or combined for a wide array of functions, including data multiplexing, signal decoding, and address decoding for memory selection.

The device is characterized by its high drive capability, with outputs capable of sourcing or sinking up to 24mA at 3.3V, which enables direct driving of LEDs and other high-current loads without the need for additional buffer components. Moreover, the SN74LVC139ARGYR maintains fast propagation delays and transition times, ensuring quick response and high-speed operation for critical applications.

This product is offered in a compact, surface-mount VQFN-16 package, designated by the RGY suffix, which minimizes the PCB footprint and is suitable for space-constrained designs. The package is RoHS compliant and designed for optimal thermal performance, ensuring reliable operation over the device's full temperature range.

In terms of compatibility, the SN74LVC139ARGYR is designed with a 5V tolerant input, which allows for interface flexibility with legacy 5V systems while operating at a lower voltage level, thus preserving energy. The device also features multiple ESD protection circuits, making it robust against electrostatic discharge events during handling and operation.

Whether used in consumer electronics, computing devices, communication systems, or industrial controls, the SN74LVC139ARGYR from Texas Instruments provides designers with a reliable and versatile decoding solution that meets the demands of modern low-voltage applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2171 $51.0185
565+ $0.1781 $100.6265
870+ $0.1726 $150.1620
1,200+ $0.1670 $200.4000
1,550+ $0.1614 $250.1700
2,075+ $0.1447 $300.2525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,060 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess