Product Overview: SN74LVC14ADBRE4
The SN74LVC14ADBRE4 is a high-performance, hex inverter from Texas Instruments designed for use in a wide range of digital applications. This device is part of the 74LVC family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The SN74LVC14ADBRE4 is particularly suitable for systems that require noise-free signal processing, thanks to its Schmitt-trigger action at all six inverter inputs.
Key Features
- Voltage Range: Operates from a 1.65 V to 3.6 V supply, making it ideal for low-power and battery-operated systems.
- High-Speed: Propagation delays as low as 3.6 ns, enabling high-speed operation for time-critical applications.
- Schmitt-Trigger Inputs: Provides enhanced noise immunity and allows for slow input transition rates, which is beneficial for noisy environments.
- Drive Capability: Can drive up to 24 mA at the output, allowing for direct drive of a wide range of loads.
- Low Power Consumption: Uses a low-power technology that minimizes power dissipation even at high frequencies.
- ESD Protection: Features robust electrostatic discharge (ESD) protection exceeding JESD 22, ensuring reliability and longevity in harsh environments.
Applications
The SN74LVC14ADBRE4 is versatile and can be used in various applications, including:
- Wave shaping and noise filtering
- Signal processing
- Glitch removal
- Logic circuits
- Interface circuits
- Timing circuits
Package and Quality
This device is offered in a DBRE4 package, which is a small-outline integrated circuit with gull-wing leads. The package is designed for surface-mount technology, providing ease of manufacturing and space savings on printed circuit boards (PCBs). Texas Instruments is committed to high standards of quality and reliability, and the SN74LVC14ADBRE4 is no exception. It is manufactured under stringent conditions to ensure it meets the industry's rigorous requirements.
With its combination of features, the SN74LVC14ADBRE4 from Texas Instruments is an excellent choice for designers looking for a robust, high-performance inverter for their digital systems.