EN
  • EN
  • DE

SN74LVC14AQPWREP

Part No SN74LVC14AQPWREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 6CH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.4V ~ 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 6.4ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74LVC14
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 716340-SN74LVC14AQPWREP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC14AQPWREP CAD Model

Description

SN74LVC14AQPWREP - Texas Instruments Hex Schmitt-Trigger Inverter

The SN74LVC14AQPWREP from Texas Instruments is a high-performance, hex inverter circuit featuring Schmitt-trigger inputs. Designed specifically for the rigorous demands of automotive and military applications, this device is part of TI's "Enhanced Product" (EP) portfolio, which ensures it meets or exceeds the specifications of standard commercial parts.

Key Features:

  • Logic Type: Hex Schmitt-Trigger Inverter
  • Supply Voltage Range: 2.7 V to 3.6 V
  • Operating Temperature: -40°C to +125°C
  • Package: TSSOP (Thin Shrink Small Outline Package)
  • Pin Count: 14
  • Performance: Enhanced Product (EP) standard, suitable for automotive and military applications

This robust device is characterized for operation from -40°C to +125°C, making it an ideal choice for environments that experience extreme temperature variations. The SN74LVC14AQPWREP operates from a supply voltage range of 2.7 V to 3.6 V, allowing for low-voltage applications, and is available in a space-saving 14-pin TSSOP package.

The hex configuration of the SN74LVC14AQPWREP allows for multiple channels of inversion, with each inverter's input being Schmitt-triggered. This feature provides a higher noise threshold and better noise immunity, making it suitable for applications where signal integrity is paramount. The Schmitt-trigger function also allows for slow input transition signals to be transformed into sharper output signals, enhancing the overall performance of digital circuits where this device is implemented.

With its enhanced product specifications, the SN74LVC14AQPWREP is designed to meet the reliability and quality requirements of the automotive industry, including AEC-Q100 qualification, and is also suitable for other high-reliability applications such as industrial and telecommunications equipment.

Applications:

  • Automotive systems
  • Military and aerospace electronics
  • Industrial controls
  • Telecommunication infrastructure
  • Signal conditioning

For designers and engineers looking for a reliable hex inverter with Schmitt-trigger inputs, the SN74LVC14AQPWREP from Texas Instruments offers outstanding performance and reliability in demanding applications.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0209 $51.3553
41+ $2.4787 $101.6267
63+ $2.4012 $151.2756
87+ $2.3238 $202.1706
112+ $2.2463 $251.5856
149+ $2.0139 $300.0711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess