EN
  • EN
  • DE

SN74LVC16646ADGGR

Part No SN74LVC16646ADGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUS TRANSCEIVER AND REGISTER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 1255488-SN74LVC16646ADGGR
Manufacturer Homepage www.ti.com
Family Name SN74LVC16646
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74LVC16646ADGGR CAD Model

Description

Product Overview: SN74LVC16646ADGGR

The SN74LVC16646ADGGR is a high-performance, 16-bit bus transceiver and register designed by Texas Instruments. Crafted to operate with a 3.3V power supply, it belongs to the LVC family, which is known for low-voltage operation and high-speed interfacing. This product is particularly suitable for bidirectional communication between data buses and can be used in a variety of digital applications, including computing, networking, and telecommunication systems.

Key Features

  • Wide Operating Voltage Range: The device is compatible with a voltage range of 2.7V to 3.6V, allowing for flexible integration into various low-voltage systems.
  • High-Speed Data Transfer: With a maximum data rate of up to 240 Mbps, the SN74LVC16646ADGGR ensures swift data transfer between buses, which is essential for high-speed computing tasks and data-intensive applications.
  • Bus-Hold Data Inputs: It eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing the bill of materials.
  • Low Power Consumption: The device features a low ICC of 20 µA max, which makes it an energy-efficient choice for power-sensitive designs.
  • Flow-Through Architecture: This design optimizes the PCB layout and reduces signal skew, enhancing overall system reliability and performance.

Technical Specifications

  • Logic Type: Bus Transceiver with 16-Bit Directional Register
  • Output Type: 3-State
  • Number of Elements: 2
  • Number of Bits per Element: 8
  • Mounting Type: Surface Mount
  • Package / Case: 48-TSSOP (0.240", 6.10mm Width)
  • Operating Temperature: -40°C to 85°C

Applications

The SN74LVC16646ADGGR is designed to be used in a broad range of applications including memory interleaving, data buffering, and bus matching in servers, desktops, laptops, and other advanced computing devices. Its high-speed performance and low-power operation also make it suitable for portable and battery-operated equipment.

Ordering and Packaging

Each SN74LVC16646ADGGR comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The device is provided in tape and reel packaging, which facilitates automated assembly processes for high-volume production.

For detailed technical documentation, application notes, and support, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6176 $50.6464
34+ $2.9683 $100.9222
53+ $2.8755 $152.4015
72+ $2.7828 $200.3616
93+ $2.6900 $250.1700
125+ $2.4117 $301.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess