EN
  • EN
  • DE

NX3225SA-32M-EXS00A-02994

Part No NX3225SA-32M-EXS00A-02994
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 32.0000MHZ 16PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer NDK America, Inc.
Series NX3225SA
Packaging Reel package
Type MHz Crystal
Frequency 32MHz
Frequency Stability ±15ppm
Frequency Tolerance ±10ppm
Load Capacitance 16pF
ESR (Equivalent Series Resistance) 50 Ohm
Operating Mode Fundamental
Operating Temperature Range -30°C ~ 85°C
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum) 0.024" (0.60mm)
Win Source Part Number 774287-NX3225SA-32M-EXS00A-02994
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NX3225SA-32M-EXS00A-02994 CAD Model

Description

The NDK America Inc. NX3225SA-32M-EXS00A-02994 is a medium-popularity MHz crystal electronic component that belongs to the NX3225SA series.

  • Frequency: 32MHz
  • ESR: 50 Ohm
  • Frequency Tolerance: +/-10ppm
  • Package: 4-SMD, no-lead
  • Height: 0.024 inches
  • Operating Temperature Range: -30 degrees Celsius to 85 degrees Celsius

You May Also Be Interested in

Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32MHz ±10ppm 12pF 80Ω SMD2016-4P
Lowest to $0.0777
Murata Electronics North America
CRYSTAL 16.0000MHZ 8PF SMD
Need more? Email Us
ECS Inc.
ECS-81.92-12-30Q-EN-TR ECS Crystals 8.192MHz 12pF AEC ESR 100 -40C +85C datasheet, inventory, & pricing.
Need more? Email Us
Murata Electronics North America
2.0X1.6MM 26.0MHZ CRYSTAL UNIT +
Lowest to $0.1048
JGHC
Crystal 24MHz ±10ppm 15pF 50Ω SMD3225-4P
Lowest to $0.0928
Jiangsu Changjiang Electronics Technology Co., Ltd
Crystal 12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1747
Murata Electronics North America
CRYSTAL 40.0000MHZ 10PF SMD
Lowest to $0.6403
Epson Electronics America Inc-Semiconductor Div
Crystal 24MHz ±10ppm 10pF 40Ω SMD3225-4P
Lowest to $0.4657
Hosonic Electronic Co., Ltd
7pF ±10ppm SMD2016-4P Crystals RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
385+ $0.3038 $116.9630
590+ $0.2945 $173.7550
810+ $0.2853 $231.0930
1,050+ $0.2760 $289.8000
1,405+ $0.2472 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess