EN
  • EN
  • DE

SN74LVC16646ADL

Part No SN74LVC16646ADL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74LVC16646
Other Names 2156-SN74LVC16646ADL,SN74LVC16646ADLG4,SN74LVC16646ADLG4,TEXTISSN74LVC16646ADL
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259337-SN74LVC16646ADL
Ultra Librarian 3D Model Ultra Librarian SN74LVC16646ADL CAD Model

Description

The SN74LVC16646ADL is a versatile 16-bit bus transceiver and register from Texas Instruments designed for high-speed, low-power data transfer and storage. Engineered with the latest LVC (Low-Voltage CMOS) technology, this device is optimized for use in systems that demand minimal power consumption without compromising on performance.

Key Features:

  • Wide Operating Voltage Range: The SN74LVC16646ADL operates at a voltage range from 2.7V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels.
  • High-Speed Data Transfer: With a maximum data rate of up to 240 Mbps, this transceiver and register is capable of supporting fast data transfer rates, which is essential for modern high-speed digital applications.
  • Low Power Consumption: The device features a low power consumption profile, which is critical for battery-operated and power-sensitive designs.
  • Bi-directional Interface: The SN74LVC16646ADL can transfer data bi-directionally on a 16-bit bus, providing flexibility in data flow for a wide range of applications.
  • Flow-Through Architecture: The design of the SN74LVC16646ADL allows for easy implementation of the device on a PCB due to its flow-through architecture, which simplifies the routing of data lines.

Applications:

The SN74LVC16646ADL is ideal for a variety of applications that require high-speed data transfer and storage, including:

  • Telecommunications
  • Computing
  • Data networking
  • Signal processing
  • Industrial control systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC16646ADL is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring long-term performance and stability. The device is available in a 56-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while allowing for adequate heat dissipation.

For detailed specifications, application notes, and support documentation, please visit the Texas Instruments official website or contact their customer support for further assistance.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4301 $51.0321
51+ $1.9940 $101.6940
78+ $1.9317 $150.6726
107+ $1.8694 $200.0258
139+ $1.8070 $251.1730
186+ $1.6201 $301.3386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess