EN
  • EN
  • DE

SN74LVC1G04YZAR

Part No SN74LVC1G04YZAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE INVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 3.7ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 5-DSBGA, 5-WCSP (1.4x0.9)
Package 5-XFBGA, DSBGA
Win Source Part Number 1255504-SN74LVC1G04YZAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVC1G04
Introduction Date February 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G04YZAR CAD Model

Description

Product Overview: SN74LVC1G04YZAR

The SN74LVC1G04YZAR is a single inverter gate designed by Texas Instruments, a leader in semiconductor solutions. This high-performance, low-power device belongs to the 74LVC family and is fabricated using advanced silicon-gate CMOS technology. It is optimized for use in a wide range of applications, from consumer electronics to industrial automation systems.

Key Features

  • Operating Voltage: The device supports a wide range of supply voltages from 1.65V to 5.5V, making it compatible with various logic levels and suitable for battery-operated and low-voltage applications.
  • High Speed: With a typical propagation delay (t<sub>pd) of just 2.9 ns at 3.3V, the SN74LVC1G04YZAR ensures rapid signal processing, which is crucial for high-speed data transmission and critical timing applications.
  • Low Power Consumption: The device is designed for low dynamic power consumption, with a significant reduction in power usage when operating at lower voltages, thus extending battery life in portable devices.
  • I/O Tolerance: Inputs accept voltages up to 5.5V, regardless of the operating voltage, providing design flexibility and interface compatibility with higher voltage systems.
  • Drive Capability: The SN74LVC1G04YZAR can drive up to 24mA of output, allowing it to control LEDs or other low-power indicators directly.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is included, withstanding up to 2000V human body model (HBM) and 1000V charged-device model (CDM), safeguarding the device during handling and operation.

Package and Quality

The SN74LVC1G04YZAR is available in a compact, surface-mount package that is RoHS compliant and designed for optimized PCB space usage. Texas Instruments' commitment to quality ensures that this product meets stringent industry standards for reliability and performance.

Applications

This versatile inverter gate is suitable for a variety of applications, including:

  • Logic level translation
  • Signal inversion
  • Wave shaping
  • Oscillator circuits
  • Pulse generation

With its robust feature set, the SN74LVC1G04YZAR is an excellent choice for designers looking for a reliable and efficient logic inverter solution.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5075 $50.7500
245+ $0.4165 $102.0425
375+ $0.4034 $151.2750
515+ $0.3904 $201.0560
665+ $0.3774 $250.9710
890+ $0.3384 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess