EN
  • EN
  • DE

SN74LVC1G06DBVTG4

Part No SN74LVC1G06DBVTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER SGL 1INPUT SOT23-5 / Buffer/Driver 1-CH Inverting Open Drain CMOS 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Open Drain
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 3ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SOT-23-5
Package SC-74A, SOT-753
Win Source Part Number 795091-SN74LVC1G06DBVTG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC1G06
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G06DBVTG4 CAD Model

Description

The SN74LVC1G06DBVTG4 is a single inverter buffer/driver with open-drain output from Texas Instruments, designed to support a wide range of applications that require high-speed signal processing and low power consumption. This component is part of the advanced LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Operating Voltage: The device operates over a broad voltage range of 1.65 V to 5.5 V, making it versatile for interfacing with both 3.3 V and 5 V logic levels.
  • High-Speed: With a typical propagation delay (t<sub>pd) of only 2.9 ns at 3.3 V, it is suitable for high-speed applications.
  • Low Power Consumption: The SN74LVC1G06DBVTG4 is optimized for low power consumption, with a low ICC of 10 µA maximum.
  • Open-Drain Output: The open-drain output allows for wired-OR logic gates, making it suitable for driving capacitive loads or implementing level-shifting circuits.
  • ESD Protection: It features robust electrostatic discharge (ESD) protection, ensuring reliability and durability in harsh environments.
  • Small Footprint: Offered in a compact SOT-23-5 package, this device is ideal for space-constrained applications.

Applications

The SN74LVC1G06DBVTG4 is used in a variety of electronic systems, including:

  • Servers
  • Personal Computers
  • Networking Equipment
  • Portable Electronics
  • Signal Processing Circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVC1G06DBVTG4 is no exception, as it is designed and manufactured to meet the high standards expected of TI products. It is suitable for commercial and industrial temperature ranges, ensuring performance across diverse operating conditions.

Overall, the SN74LVC1G06DBVTG4 is an excellent choice for designers looking for a reliable, high-speed logic inverter with low power consumption and a small footprint.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess