Product Overview: SN74LVC1G07DRLR by Texas Instruments
The SN74LVC1G07DRLR is a high-quality product manufactured by the globally renowned company, Texas Instruments. This product is a single buffer/driver with open-drain outputs, an essential component in digital logic systems. It is designed to be used with 1.65-V to 5.5-V VCC operations.
This device is designed for applications requiring sink current up to 32 mA. The SN74LVC1G07DRLR is characterized for operation from -40°C to 85°C. It also comes in a compact and efficient SOT-5X3 package, making it suitable for a wide range of applications where space is a premium.
Key Features
- Operates From 1.65 V to 5.5 V
- Max tpd of 4.2 ns at 3.3 V
- Provides Sink Current of 32 mA
- Inputs Accept Voltages to 5.5 V
- Can Translate Down to VCC
- ESD Protection Exceeds JESD 22
Applications
The SN74LVC1G07DRLR is perfect for a variety of applications. It can be used in servers, personal computers, routers, and point-of-sale machines. In addition, it is ideal for use in low-voltage and low-power applications.
Quality and Reliability
Texas Instruments is a trusted name in the field of electronics and semiconductor devices. The SN74LVC1G07DRLR is a testament to the company's commitment to quality and reliability. It is designed to deliver excellent performance and long-lasting service, ensuring the best value for your investment.