EN
  • EN
  • DE

SN74LVC1G11YEPR

Part No SN74LVC1G11YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 3-INP 6DSBGA  /  AND Gate IC 1 Channel 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 3
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 6-DSBGA
Package / Case 6-XFBGA, DSBGA
Base Product Number SN74LVC1G
Other Names 2156-SN74LVC1G11YEPR-TITR,TEXTISSN74LVC1G11YEPR,-SN74LVC1G11YEPRR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257627-SN74LVC1G11YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G11YEPR CAD Model

Description

Product Overview: SN74LVC1G11YEPR by Texas Instruments

The SN74LVC1G11YEPR is a high-performance, single 3-input positive-AND gate integrated circuit from the renowned semiconductor manufacturer, Texas Instruments (TI). This device is part of TI's LVC family, which is known for low-voltage CMOS logic integrated circuits. The SN74LVC1G11YEPR operates at a voltage range of 1.65 to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems, and is optimized for low-voltage applications.

Key Features

  • Voltage Range: The device supports a wide supply voltage range from 1.65V to 5.5V, providing flexibility for use in various logic systems and compatibility with mixed-voltage environments.
  • Logic Type: It features a 3-input AND gate, which outputs a high level only when all three inputs are at a high level, making it ideal for combinational logic operations.
  • Output Drive Capability: The SN74LVC1G11YEPR can drive up to 24mA at the output, allowing it to drive multiple loads or interface with other logic ICs with ease.
  • Schmitt-Trigger Inputs: The inputs incorporate Schmitt triggers, providing enhanced noise immunity and making the device tolerant to slower input rise and fall times.
  • Low Power Consumption: This IC is designed for low dynamic power consumption, with a significant reduction in operating current when compared to conventional CMOS devices.
  • Package: Housed in a tiny DSBGA package, the SN74LVC1G11YEPR is optimized for space-constrained applications.

Applications

  • Smartphones and portable electronics
  • Embedded systems
  • Microcontroller interfacing
  • Signal processing
  • Logic level translation

The SN74LVC1G11YEPR is characterized for operation from -40°C to 85°C, ensuring reliable performance in a broad range of environments and applications. Its small form factor and robust design make it a preferred choice for engineers and designers looking to implement compact and efficient logic solutions in their projects. Whether you're designing consumer electronics, industrial control systems, or IoT devices, the SN74LVC1G11YEPR from Texas Instruments offers the performance and reliability you need in a logic gate IC.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess