EN
  • EN
  • DE

SN74LVC1G34YEPR

Part No SN74LVC1G34YEPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 5DSBGA  /  Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 5-DSBGA (1.4x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.4x0.9)
Base Product Number SN74LVC1G
Other Names 2156-SN74LVC1G34YEPR-TITR,TEXTISSN74LVC1G34YEPR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259379-SN74LVC1G34YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G34YEPR CAD Model

Description

Introduction to the SN74LVC1G34YEPR from Texas Instruments

The SN74LVC1G34YEPR is a single buffer gate designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance, low-power device operates as a non-inverting buffer. With its advanced silicon technology, the SN74LVC1G34YEPR offers a robust feature set that makes it suitable for a wide range of applications in various electronic circuits.

Key Features

  • Logic Type: The device is a single non-inverting buffer gate that ensures signal integrity by preserving the input signal's shape while driving heavier loads.
  • Operating Voltage Range: It operates over a broad voltage range of 1.65 to 5.5 V, making it compatible with a variety of logic levels and suitable for interfacing with both 3.3V and 5V systems.
  • Low Power Consumption: Designed for optimal power efficiency, the SN74LVC1G34YEPR is ideal for battery-powered and low-power applications.
  • Output Drive Capability: The device can drive loads with up to ±24-mA at the output, allowing it to handle high-current requirements.
  • Schmitt-Trigger Input: It features a Schmitt-trigger input that provides a hysteresis effect, which enhances noise immunity and allows for slow input transition signals.
  • ESD Protection: The SN74LVC1G34YEPR is equipped with robust electrostatic discharge (ESD) protection, ensuring device longevity and reliability.
  • Package: It comes in a space-saving DSBGA package, ideal for compact designs where board space is at a premium.

Applications

The versatile nature of the SN74LVC1G34YEPR makes it suitable for a variety of applications, including but not limited to:

  • Signal buffering in digital circuits
  • Logic level shifting or translation
  • Line driving where high output current is required
  • Memory address buffering
  • Control logic in microprocessor and microcontroller circuits
  • Portable and battery-powered electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC1G34YEPR is no exception. It is manufactured to the highest industry standards and is subjected to rigorous testing to ensure performance and durability in the most demanding environments.

Whether you are designing a consumer electronics device, an industrial control system, or a high-speed data processing unit, the SN74LVC1G34YEPR from Texas Instruments is an excellent choice for your buffering needs.

You May Also Be Interested in

Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3971 $51.6230
310+ $0.3259 $101.0290
480+ $0.3157 $151.5360
655+ $0.3055 $200.1025
850+ $0.2953 $251.0050
1,135+ $0.2648 $300.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,748 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess