SN74LVC1G14DBV3 - Texas Instruments Single Schmitt-Trigger Inverter
The SN74LVC1G14DBV3 is a high-performance, single Schmitt-trigger inverter device from Texas Instruments, designed for use in a wide array of electronic applications requiring logic-level conversions or waveform shaping. This integrated circuit offers robust performance with advanced features that make it suitable for both commercial and industrial uses.
Key Features
- Logic Type: Schmitt-Trigger Inverter
- Supply Voltage Range: 1.65V to 5.5V, accommodating a broad spectrum of power requirements and ensuring compatibility with both low-voltage and standard logic levels.
- Output Drive Capability: Capable of driving up to 32mA at the output, providing sufficient current for a variety of loads and interfacing needs.
- Logic Level Translation: The ability to translate up or down between different logic levels makes it ideal for interfacing between mismatched logic circuits.
- Package: The device comes in a compact SOT-23-5 package, which is both space-saving and suitable for high-density mounting on printed circuit boards.
- Propagation Delay: Features a low propagation delay, ensuring fast response times in critical signal processing applications.
- Temperature Range: Operates within an extended temperature range, making it reliable for use in environments with varying thermal conditions.
- ESD Protection: Equipped with enhanced electrostatic discharge (ESD) protection to safeguard the device against damage from static electricity.
Applications
The versatility of the SN74LVC1G14DBV3 makes it an excellent choice for a multitude of applications, including:
- Waveform shaping and signal conditioning
- Logic level translation for microcontrollers and digital interfaces
- Glitch-free power-up/power-down circuitry
- Oscillator circuits
- Signal line drivers
With its robust design and adaptable features, the SN74LVC1G14DBV3 from Texas Instruments is a reliable and efficient solution for designers looking to incorporate a single Schmitt-trigger inverter into their electronic systems. Its small footprint and powerful capabilities make it an indispensable component in modern electronic design.