EN
  • EN
  • DE

SN74LVC1G14DCK

Part No SN74LVC1G14DCK
Manufacturer Texas Instruments
Description SINGLE SCHMITT-TRIGGER INVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1736+5
Reference case SC70-5
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 727129-SN74LVC1G14DCK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G14DCK CAD Model

Description

The SN74LVC1G14DCK is a single Schmitt-trigger inverter device designed by Texas Instruments, which is a leading figure in the semiconductor industry. This compact and highly functional component is part of the 74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Operating Voltage: The SN74LVC1G14DCK operates at a voltage range from 1.65V to 5.5V, making it suitable for battery-operated and low-power applications.
  • Schmitt-Trigger Action: With Schmitt-trigger inputs, this inverter provides a hysteresis that enhances noise immunity and allows for slow input transition.
  • High Drive: It can drive up to 24mA at the output, allowing it to control LEDs, transistors, and other low-power devices directly.
  • Low Power Consumption: The device is characterized by a very low static power consumption, which is a valuable attribute for power-sensitive designs.
  • 5-V Tolerant Inputs: Inputs can tolerate voltages up to 5V, even when the device is operating at a lower voltage, facilitating interfacing with higher voltage logic levels without the need for external level shifters.

Applications

The SN74LVC1G14DCK is versatile and can be used in a wide range of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free power-up/down circuits
  • Logic level translation for mixed-voltage systems

Packaging and Quality

The device comes in an SC70 package, which is a very small and leadless package, making it ideal for space-constrained applications. Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LVC1G14DCK is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards and customer expectations.

Environmental Information

Texas Instruments is dedicated to environmental stewardship. The SN74LVC1G14DCK is RoHS compliant and free from environmentally harmful substances. It is designed for eco-friendly manufacturing and is compatible with modern reflow soldering techniques.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,180+ $0.0425 $50.1500
2,515+ $0.0398 $100.0970
3,900+ $0.0385 $150.1500
5,590+ $0.0358 $200.1220
7,270+ $0.0344 $250.0880
9,065+ $0.0331 $300.0515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 1180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess