EN
  • EN
  • DE

SN74LVC1G14YZTR

Part No SN74LVC1G14YZTR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 1CH 1IN 4DSBGA  /  Inverter IC 1 Channel Schmitt Trigger 4-DSBGA (0.9x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.39V ~ 1.87V
Logic Level - High 1.16V ~ 3.33V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 4-DSBGA (0.9x0.9)
Package / Case 4-UFBGA, DSBGA
Base Product Number SN74LVC1G
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257653-SN74LVC1G14YZTR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G14YZTR CAD Model

Description

Product Overview: SN74LVC1G14YZTR by Texas Instruments

The SN74LVC1G14YZTR is a high-performance, single Schmitt-trigger inverter designed by Texas Instruments (TI), a leader in semiconductor solutions. This device operates from a voltage range of 1.65V to 5.5V, making it suitable for a multitude of applications that require voltage level translation from 5V down to 1.8V without the need for external components.

Housed in an ultra-small 5-pin SOT-23 package, the SN74LVC1G14YZTR is optimized for use in space-constrained applications. The small footprint and low power consumption make it an excellent choice for portable and battery-powered devices, as well as for general-purpose logic applications. Its Schmitt-trigger input circuitry provides a higher noise margin and mitigates the effects of input noise, ensuring stable output signals even in electrically noisy environments.

The SN74LVC1G14YZTR features a capability to drive up to 24 mA at the output, allowing it to drive multiple loads or LEDs. This robust drive strength, combined with the wide operating voltage range, enhances its versatility across different design implementations.

Texas Instruments ensures that this device meets the stringent requirements of the JEDEC J-STD-020, suitable for lead-free soldering processes. The SN74LVC1G14YZTR is also characterized for operation from -40°C to +125°C, making it reliable for industrial applications where temperature extremes are common.

In summary, the SN74LVC1G14YZTR from Texas Instruments is a versatile, high-performance inverter that is both power-efficient and space-saving. Its ability to interface with multiple voltage levels, along with its robust noise immunity, makes it an ideal choice for modern electronic designs requiring logic level translation, signal conditioning, or simply a reliable inverting function.

For detailed specifications and application guidance, designers are encouraged to consult the datasheet and Texas Instruments' comprehensive technical resources.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess