EN
  • EN
  • DE

SN74LVC1G175YEPR

Part No SN74LVC1G175YEPR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 6DSBGA  /  Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel (TR)
Product Status Obsolete
Function Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 175 MHz
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Iq) 10 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 6-DSBGA
Package / Case 6-XFBGA, DSBGA
Base Product Number SN74LVC1G
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258364-SN74LVC1G175YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G175YEPR CAD Model

Description

Overview of SN74LVC1G175YEPR

The SN74LVC1G175YEPR is a high-performance, single D-type flip-flop with a clear function, manufactured by Texas Instruments. This device is part of the LVC family, which signifies its Low-Voltage CMOS technology, making it suitable for operation in a voltage range of 1.65V to 5.5V. The flip-flop is designed to have a wide operating voltage range and is compatible with mixed-voltage systems, providing a versatile solution for various digital circuit applications.

Key Features

  • Logic Family: The SN74LVC1G175YEPR belongs to the LVC logic family, which is known for its low-voltage operation and low power consumption.
  • Voltage Range: This device operates over a broad voltage range from 1.65V to 5.5V, making it flexible for use in various system voltage levels.
  • High Drive: It has the capability to drive up to 24mA at the output, allowing it to control LEDs or other logic inputs that require a higher current.
  • Clear Function: The flip-flop includes a clear input that allows the user to reset the output to a low state, ensuring predictable initialization of the circuit.
  • Edge-Triggered: The device is edge-triggered, capturing data on the rising edge of the clock signal, which is essential for synchronous circuit design.
  • Compatibility: It is designed to be compatible with both 3.3V and 5V logic levels, ensuring interoperability in mixed-voltage systems.

Applications

The SN74LVC1G175YEPR is suitable for a wide range of applications where a reliable flip-flop is required. Common uses include data storage, data synchronization, shift registers, and as a part of more complex integrated circuits in computing, consumer electronics, and embedded systems. Its low power consumption and wide voltage range make it an excellent choice for battery-operated and portable devices.

Package and Quality

This flip-flop is available in a DSBGA package, which is known for its small footprint and excellent thermal performance. Texas Instruments ensures high-quality standards, and the SN74LVC1G175YEPR is no exception, providing reliable performance for critical digital logic applications.

You May Also Be Interested in

Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess