EN
  • EN
  • DE

SN74LVC1G18DCKR

Part No SN74LVC1G18DCKR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Demultiplexer Single 1-to-2 6-Pin SC-70 T/R / IC 1OF2 NON-INV DEMUX SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 030311-SN74LVC1G18DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SN74LVC1G18
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G18DCKR CAD Model

Description

The SN74LVC1G18DCKR from Texas Instruments is a high-performance, single-bit, non-inverting buffer/driver that is designed to operate from 1.65V to 5.5V. This versatile device is suitable for a wide range of applications, including mobile phones, PDAs, computers, and other electronic devices.

This buffer/driver features an output-enable (OE) input, which can be used to disable the outputs, thereby placing them in a high-impedance state. This makes the SN74LVC1G18DCKR ideal for multi-drop bus structures, as it allows multiple devices to share a common bus line without the risk of contention or data collision.

The SN74LVC1G18DCKR also boasts a high drive capacity, capable of sinking or sourcing up to 32 mA at 3.3V. This ensures that the device can drive heavy loads while maintaining fast switching speeds. In addition, the device's low-power consumption makes it an excellent choice for battery-powered applications.

Another notable feature of the SN74LVC1G18DCKR is its excellent noise immunity. It is designed with a balanced output drive, which means that it can effectively reject noise and maintain signal integrity even in electrically noisy environments. This makes the device particularly well-suited for applications where signal quality is paramount.

The SN74LVC1G18DCKR is available in a small SC70 package, making it suitable for space-constrained applications. Despite its small size, the device does not compromise on performance, offering fast propagation delay times and high output drive current.

In conclusion, the SN74LVC1G18DCKR from Texas Instruments is a versatile, high-performance buffer/driver that offers a wide operating voltage range, high drive capacity, excellent noise immunity, and low-power consumption. Its small package size and output-enable feature make it a suitable choice for a wide range of applications, from mobile phones and PDAs to computers and other electronic devices.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1066 $50.1020
1,145+ $0.0875 $100.1875
1,770+ $0.0848 $150.0960
2,440+ $0.0820 $200.0800
3,155+ $0.0793 $250.1915
4,220+ $0.0711 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 173,986 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess