EN
  • EN
  • DE

TPS2HB16BQPWPRQ1

Part No TPS2HB16BQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HYDRA 16 MOHM OTP B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Switch/Driver
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPS2HB16
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS2HB16BQPWPRQ1CT, 296-TPS2HB16BQPWPRQ1TR, 296-TPS2HB16BQPWPRQ1DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852166-TPS2HB16BQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS2HB16BQPWPRQ1 CAD Model

Description

The TPS2HB16BQPWPRQ1 is a sophisticated, high-performance integrated circuit designed by Texas Instruments specifically for automotive and industrial applications. This component is part of TI's extensive range of power management solutions, reflecting the company's commitment to innovation and reliability in critical system designs.

Key Features

  • High-Side Switch: The device is a high-side switch, which means it is designed to control power delivery from the positive side of the supply. This is crucial for applications that require precise control over the power distribution and load management.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various system requirements and ensuring compatibility with a range of automotive and industrial voltage standards.
  • Smart Protection Features: The TPS2HB16BQPWPRQ1 includes smart protection features such as overcurrent, overvoltage, and thermal shutdown. These features help to prevent damage to the IC itself and the system it is part of, enhancing overall reliability and longevity.
  • Diagnostic Functions: Diagnostic functions are built into the device, enabling systems to monitor performance and identify issues proactively. This is essential for maintaining the health and efficiency of complex automotive and industrial systems.
  • Robust Design: The device is designed to withstand the harsh conditions often encountered in automotive and industrial environments. Its robust design ensures performance stability even under extreme temperatures, vibrations, and other challenging conditions.

Applications

The versatility of the TPS2HB16BQPWPRQ1 makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems such as powertrain, body control modules, and advanced driver assistance systems (ADAS)
  • Industrial automation equipment
  • Power management systems requiring high reliability and precision

Product Quality and Support

Texas Instruments is known for its high-quality products and the TPS2HB16BQPWPRQ1 is no exception. It is manufactured to meet stringent quality standards, ensuring performance and durability. TI also provides comprehensive technical support for their products, including detailed datasheets, application notes, and design resources to assist engineers in integrating this IC into their designs.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3256 $51.9072
29+ $3.5492 $102.9268
44+ $3.4383 $151.2852
61+ $3.3274 $202.9714
78+ $3.2165 $250.8870
105+ $2.8837 $302.7885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess