EN
  • EN
  • DE

ICL7660ISA-T

Part No ICL7660ISA-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825421-ICL7660ISA-T
Ultra Librarian 3D Model Ultra Librarian ICL7660ISA-T CAD Model

Description

Maxim Integrated ICL7660ISA-T Voltage Converter

The ICL7660ISA-T is a highly efficient, monolithic, CMOS voltage converter manufactured by Maxim Integrated. This device is engineered to convert a positive voltage in the range of 1.5V to 10V to the corresponding negative voltage with minimal loss of power. The ICL7660ISA-T is an ideal choice for battery-powered applications due to its low power consumption and high conversion efficiency.

Featuring a simple, yet effective charge pump design, the ICL7660ISA-T inverts the input voltage with a voltage conversion efficiency that is significantly higher than that of traditional linear regulators. This makes it particularly suitable for applications where extended battery life is crucial, such as portable devices, handheld instruments, and energy-sensitive projects.

This versatile voltage converter comes in a compact 8-pin SOIC package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance, as it can deliver a steady output current of up to 20mA, sufficient for powering small to medium-sized circuits.

The ICL7660ISA-T also boasts an impressive feature set, including a low quiescent current, typically around 15µA, which further contributes to the overall energy efficiency of the system. Additionally, it has a no-load supply current, which ensures minimal battery drain when the connected circuit is not active.

The device is designed for ease of use, requiring only two external capacitors to create the voltage inverter circuit. This simplicity allows designers to implement a reliable negative voltage supply without the need for complex circuitry or additional components.

In summary, the ICL7660ISA-T from Maxim Integrated is a highly reliable and efficient solution for generating negative voltage rails in a variety of electronic applications. With its low power consumption, high efficiency, and compact size, it stands out as a practical component for designers looking to optimize their power supply requirements in portable and energy-sensitive devices.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the datasheet and support documentation available from Maxim Integrated's official website or authorized distributors.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess