EN
  • EN
  • DE

SN74LVC1G27YZPR

Part No SN74LVC1G27YZPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 3-INP 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Product Status Active
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 3
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Input Logic Level - Low 0.7V ~ 0.8V
Input Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.6ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 6-DSBGA
Package / Case 6-XFBGA, DSBGA
Base Product Number 74LVC1G27
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896744-SN74LVC1G27YZPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G27YZPR CAD Model

Description

The SN74LVC1G27YZPR is a high-performance, single-gate logic chip from Texas Instruments (TI), designed for optimal power and speed in a variety of electronic applications. This device falls under the category of LVC logic, which stands for Low-Voltage CMOS. The LVC family is known for its low power consumption and high-speed operation, making it ideal for battery-operated and power-sensitive systems.

Key Features

  • Logic Function: The SN74LVC1G27YZPR performs the triple 3-input NOR gate function, providing a versatile component for implementing complex logic operations in digital circuits.
  • Operating Voltage: This device supports a wide operating voltage range from 1.65V to 5.5V, allowing it to be used in systems with different power levels without the need for level-shifting components.
  • High Drive: It is capable of driving up to 24mA at the output, offering strong signal driving capabilities for connected devices or logic inputs.
  • Low Power Consumption: The SN74LVC1G27YZPR is designed for minimal power usage, which helps extend battery life in portable devices and reduces power costs in stationary applications.
  • Compatibility: The inputs are compatible with a variety of voltage levels, making it easy to interface with other logic families or microcontroller outputs.

Applications

The versatility of the SN74LVC1G27YZPR makes it suitable for a wide range of applications, including:

  • Mobile Phones
  • PDAs and Portable Devices
  • Computing Devices
  • Data Communication Equipment
  • Embedded Systems

Product Packaging and Quality

The SN74LVC1G27YZPR comes in a compact DSBGA package, which is highly space-efficient and well-suited for miniaturized electronic assemblies. TI's commitment to quality ensures that each component meets rigorous industry standards for reliability and performance.

Conclusion

With its combination of low power usage, high-speed operation, and wide voltage compatibility, the SN74LVC1G27YZPR from Texas Instruments is an excellent choice for designers looking to incorporate a reliable NOR gate function into their digital logic systems. Its small footprint and compatibility with various voltage levels further enhance its appeal for a broad spectrum of electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8879 $53.2740
140+ $0.7286 $102.0040
215+ $0.7058 $151.7470
295+ $0.6830 $201.4850
380+ $0.6603 $250.9140
510+ $0.5920 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess