EN
  • EN
  • DE

SN74LVC1G29DCUR

Part No SN74LVC1G29DCUR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 2-OF-3 DECODER/DEMULTIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-VFSOP (0.091", 2.30mm Width)
Manufacturer Package US8
RoHS State Request Verification
Win Source Part Number 1255539-SN74LVC1G29DCUR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC1G29
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G29DCUR CAD Model

Description

Overview of SN74LVC1G29DCUR

The SN74LVC1G29DCUR is a versatile and efficient single 2-to-1-of-4 decoder/demultiplexer designed by Texas Instruments. This integrated circuit is part of the advanced LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC1G29DCUR offers a combination of high-speed and low-power consumption, making it an ideal choice for a wide range of digital applications.

Key Features

  • Wide Operating Voltage Range: The device operates on a voltage range of 1.65V to 5.5V, allowing for use in systems with varying power requirements.
  • High-Speed Performance: With a typical propagation delay of only 3.4 ns at 3.3V, the SN74LVC1G29DCUR provides swift data processing, which is essential for high-speed digital systems.
  • Low Power Consumption: It features a low ICC of 10 μA max, which minimizes power usage and extends battery life in portable applications.
  • Multiple Logic Functions: This device can be used as a 2-to-1-of-4 decoder or a demultiplexer, providing flexibility in its application.
  • I/O Tolerance: Inputs can tolerate voltages up to 5.5V, even when the device is powered down, ensuring compatibility with higher voltage logic levels without damage.

Applications

The SN74LVC1G29DCUR is suitable for a variety of applications, including:

  • Data multiplexing
  • Signal gating
  • Address decoding
  • Function generation
  • Binary to one-of-four decoding

Package and Quality

The device comes in a small 8-pin VSSOP (DCU) package, which is ideal for space-constrained applications. It also features a wide temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions. Texas Instruments is committed to high-quality standards, and the SN74LVC1G29DCUR is no exception, meeting stringent requirements for performance and reliability.

Conclusion

With its flexible voltage compatibility, high-speed operation, and low-power consumption, the SN74LVC1G29DCUR from Texas Instruments is a highly adaptable component that enhances the efficiency of digital systems. Whether used in consumer electronics, communication devices, or computing hardware, this decoder/demultiplexer stands out for its performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Nexperia USA Inc.
Lowest to $0.8359
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3601 $50.4140
340+ $0.2954 $100.4360
525+ $0.2862 $150.2550
725+ $0.2770 $200.8250
935+ $0.2677 $250.2995
1,250+ $0.2401 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,480 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess