EN
  • EN
  • DE

SN74LVC1G34DBVRG4

Part No SN74LVC1G34DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V SOT23-5 / Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number 74LVC1G34
Other Names 296-51595-6,296-51595-2,SN74LVC1G34DBVRG4,296-51595-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259314-SN74LVC1G34DBVRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G34DBVRG4 CAD Model

Description

Product Overview: SN74LVC1G34DBVRG4

The SN74LVC1G34DBVRG4 is a single-buffer gate designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance, low-power device operates as a single line driver with a standard push-pull output. The SN74LVC1G34DBVRG4 is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Wide Supply Voltage Range: The device supports a broad supply voltage range from 1.65V to 5.5V, which makes it suitable for interfacing with both 3.3V and 5V logic levels.
  • High Output Drive: Despite its low power consumption, the SN74LVC1G34DBVRG4 can drive up to ±24 mA at the output, providing robust signal transmission capabilities.
  • Low Power Consumption: This buffer gate is optimized for low dynamic power consumption, reducing the overall power usage of electronic systems.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection, which exceeds JESD 22, ensuring reliability and longevity in various applications.
  • SC-74 (SOT-23) Package: The SN74LVC1G34DBVRG4 comes in a small-outline transistor (SOT-23) package, making it ideal for space-constrained applications.

Applications

The versatility of the SN74LVC1G34DBVRG4 allows it to be used in a wide range of applications, including:

  • Mobile Phones
  • PDAs
  • Personal Computers
  • Hard Drives
  • Networking Equipment

With its ability to interface with different logic levels, the SN74LVC1G34DBVRG4 is particularly useful in mixed-voltage environments where signal integrity is crucial. Its small package size and high level of integration make it an excellent choice for portable and compact electronic designs.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC1G34DBVRG4 is no exception. The device is rigorously tested to meet strict industry standards, ensuring reliable performance in a variety of conditions. Customers can trust the consistent quality and performance of TI's products for their critical design requirements.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0530 $50.0850
2,020+ $0.0496 $100.1920
3,135+ $0.0479 $150.1665
4,485+ $0.0446 $200.0310
5,830+ $0.0429 $250.1070
7,285+ $0.0412 $300.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,540 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess