The SN74LVC1G38DPWR is a high-performance, single 2-input NAND gate with an open-drain output from Texas Instruments. Designed to operate from 1.65V to 5.5V, this device is suitable for a wide range of applications, including those that interface with 5V systems. The SN74LVC1G38DPWR is part of the LVC family, which is known for its low-voltage operation and low power consumption.
Key Features
- Wide Supply Voltage Range: 1.65V to 5.5V, making it compatible with a variety of logic levels and systems.
- High Output Drive: Capable of driving up to 32 mA at the output, providing robust signal transmission.
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications.
- Open-Drain Output: Allows for wired-AND logic configurations and easy interfacing with other open-drain or push-pull outputs.
- High-Speed Operation: Fast propagation delays, ensuring quick response times in critical circuits.
- ESD Protection: Equipped with an input protection circuit that provides a high level of protection against electrostatic discharge events.
Applications
The versatile design of the SN74LVC1G38DPWR makes it an excellent choice for a broad range of applications, including:
- Server and telecom infrastructure
- Consumer electronics
- Computing peripherals
- Portable and battery-powered devices
- Logic level translation and signal gating
Package and Quality
The SN74LVC1G38DPWR is offered in a small-outline package (SOP) that is both space-saving and convenient for automated assembly processes. Texas Instruments ensures high standards of quality and reliability for all their components, and this product is no exception. It is designed and tested to meet stringent industry requirements, providing designers with confidence in their system designs.
Ordering Information
To order the SN74LVC1G38DPWR or request samples, visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the complete part number, including the DPWR suffix, to specify the tape and reel packaging option for surface-mount technology (SMT) assembly.