EN
  • EN
  • DE

SN74LVC1G74DQER

Part No SN74LVC1G74DQER
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8X2SON / Available in the Texas Instruments NanoFree™ Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 200MHz
Max Propagation Delay at V, Max CL 4.4ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Iq) 10μA
Input Capacitance 5pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-XFDFN
Part Number Series 74LVC1G74
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802367-SN74LVC1G74DQER
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G74DQER CAD Model

Description

SN74LVC1G74DQER Single D-Type Positive-Edge-Triggered Flip-Flop from Texas Instruments

The SN74LVC1G74DQER is a high-performance, single D-type positive-edge-triggered flip-flop with clear and preset functionality, designed and manufactured by Texas Instruments. This advanced logic device is part of the LVC family, which is known for its low-voltage operation and high-speed interface technology. The SN74LVC1G74DQER is specifically engineered to operate in a wide range of applications that require the storage of individual bits of data in a digital system.

Constructed with a 3.3-V V<sub>CC operating voltage, this flip-flop is capable of interfacing with 5-V systems, ensuring compatibility with mixed-voltage environments. The device has an input voltage level that is tolerant to 5.5 V, even when powered down (V<sub>CC = 0), which provides a high degree of flexibility in system design.

The SN74LVC1G74DQER features a maximum clock frequency of 250 MHz, which allows for high-speed operation in critical data processing applications. The device supports the standard set/reset functionality with individual set (S) and reset (R) inputs, which are asynchronous, allowing the flip-flop to be set or reset without the need for a clock signal. This makes the device highly useful for control applications where immediate response to a signal is required.

For ease of use in complex circuits, the SN74LVC1G74DQER is offered in a space-saving 8-pin X2SON package. This compact form factor is ideal for space-constrained applications while maintaining robust performance. The device also features a wide operating temperature range of -40°C to 125°C, which ensures reliability and functionality under extreme conditions.

With its low power consumption and high-speed data retention capabilities, the SN74LVC1G74DQER is suitable for a variety of digital applications, including computing, networking, and telecommunication systems. Its robust design and advanced features make it an essential component for designers looking to optimize their digital logic solutions.

Overall, the SN74LVC1G74DQER from Texas Instruments represents a blend of performance, power efficiency, and design flexibility, making it an excellent choice for modern digital systems.

You May Also Be Interested in

ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
NXP / Nexperia
Lowest to $0.2703
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2825 $50.8500
435+ $0.2318 $100.8330
670+ $0.2246 $150.4820
925+ $0.2173 $201.0025
1,190+ $0.2101 $250.0190
1,595+ $0.1883 $300.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,660 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess