SN74LVC1G79DCK Single Positive-Edge-Triggered D-Type Flip-Flop
The SN74LVC1G79DCK from Texas Instruments is a high-performance, single positive-edge-triggered D-type flip-flop with a direct clear input. This compact and efficient device is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with TTL levels. The SN74LVC1G79DCK is designed for use in a wide range of applications, including data storage, data transfer, and signal processing.
Key Features
- Operates from 1.65 V to 5.5 V, making it suitable for a variety of logic systems.
- Max data rates of up to 360 Mbps for high-speed operation.
- Low power consumption with a typical I<sub>CC of 10 µA.
- ±24-mA output drive at 3.3 V for good signal integrity.
- Inputs accept voltages up to 5.5 V, allowing interface with higher-voltage logic levels.
- Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times.
- Available in a space-saving 5-pin SC70 package, ideal for compact PCB layouts.
Applications
The versatile nature of the SN74LVC1G79DCK flip-flop makes it an excellent choice for a range of electronic systems. It is particularly well-suited for:
- Memory registers and data storage devices
- Control and state machine logic
- Reliable data transfer circuits
- Signal processing and clock division
Quality and Reliability
Texas Instruments is committed to providing high-quality and reliable components. The SN74LVC1G79DCK is manufactured to stringent standards, ensuring consistent performance and durability for industrial, commercial, and consumer applications. With Texas Instruments' reputation for excellence, this flip-flop is a reliable building block for any digital logic circuit.