EN
  • EN
  • DE
  • IT

SN74LVC1G80DCKRG4

Part No SN74LVC1G80DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Inverted
Number of Elements 1
Number of Bits per Element 1
Max Frequency 160MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent 10μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1100491-SN74LVC1G80DCKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G80DCKRG4 CAD Model

Description

Product Overview: SN74LVC1G80DCKRG4

The SN74LVC1G80DCKRG4 is a single positive-edge-triggered D-type flip-flop designed and manufactured by Texas Instruments. This high-performance, low-power device belongs to the 74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The product comes in a compact SC70 package, making it suitable for space-constrained applications.

Key Features

  • Wide Supply Voltage Range: The SN74LVC1G80DCKRG4 operates at a supply voltage range of 1.65 V to 5.5 V, making it versatile for use in various logic-level environments.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • High-Speed Operation: Despite its low power usage, the device does not compromise on speed, providing a high-speed operation that is essential for modern digital circuits.
  • I/O Tolerance: The inputs are 5.5 V tolerant, allowing interface with higher voltage levels without additional level shifting, thus ensuring compatibility with multiple logic levels.
  • Edge-Triggered Flip-Flop: The positive-edge-triggered mechanism ensures reliable data storage and signal synchronization on the rising edge of the clock input.
  • Output Drive Capability: This flip-flop can drive up to 24 mA, offering robust output drive strength for driving heavier loads when necessary.

Applications

The SN74LVC1G80DCKRG4 is suitable for a wide range of applications that require a single bit of storage or signal synchronization. Its applications include:

  • Mobile Phones
  • Personal Electronics
  • Portable Gaming Devices
  • Data Communication Systems
  • Embedded Processors and Controllers

With its small footprint and high reliability, the SN74LVC1G80DCKRG4 from Texas Instruments is an excellent choice for designers looking to integrate a D-type flip-flop into their digital logic systems. Its compatibility with various voltage levels and low power consumption makes it an ideal component for the latest portable and power-sensitive technologies.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC / Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC T/R
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC T/R
Lowest to $0.6844
Maxim Integrated
IC D-TYPE POS TRG SNGL 8UMAX
Lowest to $3.7657
Texas Instruments
IC D-TYPE POS TRG SNGL 16SO / Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOP T/R
Lowest to $0.6258
ON Semiconductor
IC FLIP FLOP D 14TSSOP
Lowest to $1.0380
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC Tube
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC T/R
Lowest to $0.6595
Texas Instruments
IC D-TYPE POS TRG SNGL 5DSBGA
Lowest to $0.5703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1,010+ $0.0556 $56.1560
2,155+ $0.0521 $112.2755
3,345+ $0.0503 $168.2535
4,785+ $0.0468 $223.9380
6,220+ $0.0450 $279.9000
7,755+ $0.0433 $335.7915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,610 pieces
MOQ: 1010 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess