EN
  • EN
  • DE

CY74FCT2374ATSOCT

Part No CY74FCT2374ATSOCT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel package
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 250MHz
Max Propagation Delay @ V, Max CL 6.5ns @ 5V, 50pF
Current - Output High, Low 15mA, 12mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Quiescent 200μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 772055-CY74FCT2374ATSOCT
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT2374
Introduction Date September 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY74FCT2374ATSOCT CAD Model

Description

Product Overview: CY74FCT2374ATSOCT

The CY74FCT2374ATSOCT is a high-performance, octal D-type flip-flop from Texas Instruments, designed to meet the demanding requirements of today's fast integrated circuits. This device belongs to the CY74FCT family, which is renowned for its high-speed and low-power consumption, making it an ideal choice for a wide range of applications in computing, networking, and telecommunications.

Key Features

  • Logic Type: Octal D-type flip-flop with clear
  • Operating Voltage: 4.5V to 5.5V, accommodating the needs of most 5V systems
  • Speed: Fast propagation delay times, ensuring quick response to input changes
  • Output Drive Capability: Capable of driving 64mA at 3.0V, providing robust signal transmission
  • Package: Available in a 20-pin SOIC package, suitable for surface mounting and saving valuable board space
  • Temperature Range: Operates over the industrial temperature range of -40°C to 85°C

Performance and Quality

The CY74FCT2374ATSOCT is designed for edge-triggered D-type operation, with direct clear input. It features an 8-bit bus interface, allowing for efficient data transfer and storage. The flip-flops capture data on the rising edge of the clock, providing a predictable output state synchronized with the clock signal.

With its advanced FCT logic technology, this device offers low power dissipation yet maintains high-speed operation. It is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

Quality and reliability are at the forefront of Texas Instruments' design philosophy. The CY74FCT2374ATSOCT is no exception, and it is manufactured to the highest standards to ensure consistent performance and longevity.

Applications

The versatility of the CY74FCT2374ATSOCT makes it suitable for various applications, including but not limited to:

  • Memory address latching
  • Data storage and transfer
  • System control registers
  • Buffering and interfacing in communication systems

Overall, the CY74FCT2374ATSOCT from Texas Instruments is a robust, reliable, and high-speed octal D-type flip-flop that serves as an essential building block in advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6111 $51.9435
200+ $0.5015 $100.3000
310+ $0.4858 $150.5980
430+ $0.4701 $202.1430
555+ $0.4545 $252.2475
740+ $0.4074 $301.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess