EN
  • EN
  • DE

SN74LVC1GU04YZTR

Part No SN74LVC1GU04YZTR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE INVERTER GATE | IC INVERTER 1CH 1-INP 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Logic Type Inverter
Number of Inputs 1
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay at V, Max CL 3ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 4-DSBGA (0.9x0.9)
Manufacturer Package 4-UFBGA, DSBGA
Family Part Number 74LVC1GU04
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255586-SN74LVC1GU04YZTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1GU04YZTR CAD Model

Description

Overview of the SN74LVC1GU04YZTR

The SN74LVC1GU04YZTR is a high-performance, single-gate inverter device from Texas Instruments, designed to operate with a power supply range of 1.65 to 5.5 volts. This versatile component is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments. The SN74LVC1GU04YZTR is suitable for a wide array of applications, ranging from consumer electronics to industrial control systems.

Key Features

  • Logic Type: This product is an inverter gate, which is a fundamental building block in digital electronics, capable of inverting the input signal provided to it.
  • Supply Voltage Range: It operates over a broad supply voltage range from 1.65V to 5.5V, making it ideal for interfacing with both 3.3V and 5V logic levels.
  • Output Drive Capability: The SN74LVC1GU04YZTR can drive up to ±24 mA at the output, allowing it to control LEDs or other low-power devices directly.
  • Low Power Consumption: It features a low static power consumption and a low dynamic power consumption, contributing to energy-efficient designs.
  • High Speed: The device provides high-speed performance, with a propagation delay typically less than 3.4 ns at 3.3V, facilitating fast signal processing in critical applications.
  • Package: It comes in a compact 5-pin SOT-923 package, which is suitable for space-constrained applications.

Applications

The versatility of the SN74LVC1GU04YZTR makes it a suitable choice for a variety of applications, including:

  • Logic level translation
  • Signal inversion
  • Wave shaping
  • Glitch-free power-up/power-down circuits
  • High-speed data lines
  • Portable and battery-powered electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74LVC1GU04YZTR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring reliability and performance. Additionally, the device is RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.

Whether you're designing a new system or upgrading an existing one, the SN74LVC1GU04YZTR offers the performance and flexibility needed to create efficient and reliable digital logic circuits.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2751 $50.8935
445+ $0.2258 $100.4810
690+ $0.2187 $150.9030
945+ $0.2117 $200.0565
1,225+ $0.2046 $250.6350
1,640+ $0.1834 $300.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess