SN74LVC240ADW Octal Buffer/Driver by Texas Instruments
The SN74LVC240ADW is a high-performance, octal buffer and line driver designed to provide optimal functionality in digital circuits. Manufactured by Texas Instruments, this integrated circuit is part of the SN74LVC family, which is renowned for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs.
- Voltage Range: Operates from 2.7V to 3.6V, making it suitable for low-voltage applications.
- Drive Capability: Capable of driving up to 24mA, allowing it to drive heavier loads than standard buffers.
- Speed: Fast propagation delays and output transition times enable high-speed operation.
- Compatibility: Inputs accept voltages up to 5.5V, allowing interface with 5V systems.
- Packaging: Housed in a 20-pin SOIC (Small Outline Integrated Circuit) package for easy integration into a wide range of applications.
Applications
The SN74LVC240ADW is ideal for various digital applications that require buffering and driving capabilities. It can be used in:
- Bus interface or signal buffering in microprocessor or microcontroller-based systems.
- Memory driving for high-speed data buses.
- Signal splitting and distribution to multiple receivers.
- Logic level shifting and translation in mixed-voltage systems.
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The SN74LVC240ADW is no exception, as it undergoes rigorous testing and quality assurance processes to ensure its performance and durability in various operating conditions.
Ordering Information
To order the SN74LVC240ADW or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Make sure to reference the complete part number, including the "DW" suffix, to specify the 20-pin SOIC package.