EN
  • EN
  • DE

SN74LVC240ANS

Part No SN74LVC240ANS
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20SO / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74LVC240
Other Names 2156-SN74LVC240ANS,TEXTISSN74LVC240ANS,296-53353
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259346-SN74LVC240ANS
Ultra Librarian 3D Model Ultra Librarian SN74LVC240ANS CAD Model

Description

Product Overview: SN74LVC240ANS from Texas Instruments

The SN74LVC240ANS is an advanced high-speed CMOS octal buffer/line driver designed by Texas Instruments to provide the ideal balance between speed and power consumption. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and high-performance interface technology.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Number of Channels: 8
  • Operating Voltage: 2.7V to 3.6V, with 5V tolerant inputs
  • Output Current: -24mA / 24mA
  • Propagation Delay Time: Fast speed with 3.6ns max at 3.3V
  • IC Package Type: SOP (Small Outline Package)
  • Temperature Range: -40°C to 85°C operational range, making it suitable for industrial applications
  • RoHS Compliant: Yes, meets environmental standards

Applications

The SN74LVC240ANS is versatile and can be used in a variety of applications. Its primary use is as a buffer and driver for bus lines in a wide range of systems. Due to its robustness and high-speed operation, it is well-suited for:

  • Communication systems
  • Servers and networking equipment
  • Data storage devices
  • Personal computers and peripherals
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74LVC240ANS is no exception. It is designed to meet strict industry standards, ensuring high reliability and performance. The device is also supported by Texas Instruments' comprehensive technical documentation, making integration into your design both straightforward and efficient.

Environmental Considerations

As an environmentally conscious product, the SN74LVC240ANS complies with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it a suitable choice for eco-friendly designs and applications.

Overall, the SN74LVC240ANS from Texas Instruments is a powerful solution for designers looking to optimize their digital systems with high-speed, low-power, and reliable buffer/line driving capabilities.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0258 $51.2900
120+ $0.8417 $101.0040
185+ $0.8154 $150.8490
255+ $0.7891 $201.2205
330+ $0.7628 $251.7240
440+ $0.6839 $300.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess