EN
  • EN
  • DE
  • IT

SN74LVC244APWRG4

Part No SN74LVC244APWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 030344-SN74LVC244APWRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC244APWRG4 CAD Model

Description

The SN74LVC244APWRG4 is a high-performance, integrated circuit product from the globally renowned manufacturer, Texas Instruments. This device is an octal buffer and line driver designed specifically to improve both the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

With a wide operating voltage range of 2V to 3.6V, this chip is optimized for low-voltage applications. It also features a maximum tpd of 5.5 ns at 3.3V, making it highly efficient in terms of speed. The SN74LVC244APWRG4 is characterized for operation from -40°C to 85°C, ensuring its reliable performance under a variety of environmental conditions.

The device is designed with eight circuits, each functioning as an independent non-inverting buffer. The 3-state controls operate these buffers separately, thus enabling independent control of each channel. This feature allows the device to be used in multiple applications simultaneously, enhancing its versatility.

One of the key attributes of the SN74LVC244APWRG4 is its Ioff feature, which supports live insertion, partial-power-down mode, and back-drive protection. This means that the device is designed to prevent any damage that might occur due to changes in power supply, making it a reliable choice for sensitive applications.

The SN74LVC244APWRG4 is available in a TSSOP (DW) package, making it compact and ideal for space-constrained applications. It is also lead-free and RoHS compliant, adhering to the environmental safety standards.

In conclusion, the SN74LVC244APWRG4 from Texas Instruments is a high-quality, high-performance octal buffer and line driver that offers a multitude of features. Its wide operating voltage range, high speed, and versatility make it a valuable component for a range of applications.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 96BGA
Lowest to $49.0291
Rochester Electronics
54F373 - BUS DRIVER, F/FAST SERI / Element Bit per Element Output
Need more? Email Us
Texas Instruments
BUS TRANSCEIVER, FCT SERIES / Element Bit per Element Output
Need more? Email Us
Rochester Electronics
BUS DRIVER/TRANSCEIVER, 1 FUNC, / Element Bit per Element Output
Need more? Email Us
Fairchild/ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP
Lowest to $1.4792
Texas Instruments
BUS DRIVER, 10-BIT, / Element Bit per Element Output
Lowest to $12.1122
Nexperia USA Inc.
IC BUFFER NON-INVERT 3.6V 6XSON
Lowest to $0.4398
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 8VSSOP
Lowest to $1.1631
Advanced Micro Devices
IC BUFFER NON-INVERT 5.5V 24DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2076 $56.0520
580+ $0.1944 $112.7520
895+ $0.1879 $168.1705
1,285+ $0.1747 $224.4895
1,665+ $0.1682 $280.0530
2,080+ $0.1616 $336.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,820 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess