EN
  • EN
  • DE
  • IT

SN74LVC257ADBRG4

Part No SN74LVC257ADBRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1255627-SN74LVC257ADBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVC257
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC257ADBRG4 CAD Model

Description

Product Overview: SN74LVC257ADBRG4

The SN74LVC257ADBRG4 is a high-performance, quadruple 2-input multiplexer from Texas Instruments, designed to operate from a 2.7 V to 3.6 V power supply, making it ideal for low-voltage and battery-powered applications. This advanced integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Wide Operating Voltage Range: The device supports a wide voltage range from 2.7 V to 3.6 V, which is suitable for various applications and ensures compatibility with other logic levels.
  • High Drive Capability: With the ability to drive ±24-mA output drive at 3.3 V, this multiplexer can easily drive heavier loads, making it versatile for different types of digital circuits.
  • Low Power Consumption: The SN74LVC257ADBRG4 is designed for low power consumption, with a typical ICC of only 10 μA maximum, which is extremely beneficial for power-sensitive applications.
  • High Speed: Its fast switching speeds (t<sub>pd of 3.9 ns at 3.3 V) enable high-speed operation, which is critical for modern digital systems that require quick data processing and throughput.
  • Multiple Configuration Options: The device features four multiplexers, each with two inputs and one output, providing flexibility in routing signals within a circuit.

Applications

The SN74LVC257ADBRG4 is widely used in a variety of digital applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Communication systems
  • Computers and computer peripherals

Package and Quality

Encased in a SSOP (DB) 16-pin package, the SN74LVC257ADBRG4 offers a compact footprint suitable for space-constrained applications. Additionally, its operational temperature range from -40°C to 85°C ensures reliability across diverse environmental conditions. Texas Instruments is known for its commitment to quality, and this product is no exception, offering dependable performance for critical electronic systems.

Whether you are designing a complex digital system or looking for a reliable multiplexer for simple signal routing, the SN74LVC257ADBRG4 from Texas Instruments is a versatile choice that combines performance, power efficiency, and functionality in a single package.

You May Also Be Interested in

Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess